Product Overview: SN74AHC244PWLE
The SN74AHC244PWLE is an advanced high-speed CMOS octal buffer/line driver designed by Texas Instruments to provide high-performance bus interface solutions for a wide range of applications. This integrated circuit features eight non-inverting buffers with 3-state outputs, making it an excellent choice for driving bus lines or buffering memory address registers.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Operating Voltage Range: 2V to 5.5V, providing compatibility with a variety of logic levels and allowing for use in both 3.3V and 5V systems.
- Output Drive Capability: Capable of driving up to 8 mA at 5V, which enables the device to drive heavier loads compared to standard CMOS outputs.
- High On-Off Output Voltage Ratio: Ensures a clear distinction between high and low logic levels, improving signal integrity.
- Low Crosstalk: Minimizes signal interference, which is crucial for maintaining data integrity in high-speed applications.
- Package Type: Available in TSSOP – PW package, which is suitable for surface-mount technology and offers a compact footprint for space-constrained applications.
Applications
The SN74AHC244PWLE is versatile and can be used in a variety of digital applications. It is particularly well-suited for:
- Bus driving
- Buffering memory address registers
- Data transmission
- Signal buffering in communication devices
- Supporting high-speed data lines in computing and telecommunication systems
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74AHC244PWLE is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. With its robust construction and proven design, it delivers reliable performance even under challenging conditions.
Ordering Information
For detailed product specifications, technical documents, and ordering information, customers are encouraged to visit the Texas Instruments official website or contact their local sales office. The SN74AHC244PWLE is also available through authorized distributors, ensuring easy procurement and quick delivery.