EN
  • EN
  • DE

SN74ALVC16244AZRDR

Part No SN74ALVC16244AZRDR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 54BGA / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 54-BGA Microstar Junior (8x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALVC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 54-TFBGA
Supplier Device Package 54-BGA Microstar Junior (8x5.5)
Base Product Number SN74ALVC
Other Names TEXTISSN74ALVC16244AZRDR,2156-SN74ALVC16244AZRDR-TITR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259830-SN74ALVC16244AZRDR
Ultra Librarian 3D Model Ultra Librarian SN74ALVC16244AZRDR CAD Model

Description

SN74ALVC16244AZRDR - Texas Instruments

The SN74ALVC16244AZRDR from Texas Instruments is a high-performance, 16-bit buffer and line driver designed for 1.65-V to 3.6-V VCC operation. This integrated circuit is part of the ALVC family, which is known for its low-voltage operation and high-speed interfacing. It is particularly well-suited for driving bus lines or buffering memory address registers due to its high drive and wide voltage range.

The SN74ALVC16244AZRDR features 16-bit non-inverting buffers with 3-state outputs. The 3-state outputs, which can be independently controlled, allow for connection to a bus-oriented system. They can be placed in a high-impedance state to effectively disconnect the device from the bus, preventing bus contention and allowing for multiple devices to share the same bus lines.

This device is optimized for low-voltage operation, making it ideal for interfacing with modern microprocessors and FPGAs that operate at lower voltages. This can help to reduce power consumption in the system, which is especially beneficial for battery-powered and portable applications.

The SN74ALVC16244AZRDR offers a wide data bandwidth, making it capable of supporting high-speed data transfer, which is essential for today's high-performance digital systems. The balanced output drive with current limiting resistors provides reduced signal distortion and enhances signal integrity, which is critical for maintaining data fidelity over long bus lines or in noisy environments.

For ease of PCB layout, the device comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) which provides a compact footprint while still allowing for good thermal performance and ease of handling. The TSSOP package is suitable for surface mount technology, which simplifies the manufacturing process and allows for higher density mounting on circuit boards.

Overall, the SN74ALVC16244AZRDR is a robust and versatile component that offers the performance and features necessary for a wide range of digital applications. Whether you're designing high-speed data paths, interfacing with the latest generation of microprocessors, or building a system that requires reliable bus buffering, this Texas Instruments buffer and line driver is an excellent choice.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess