EN
  • EN
  • DE

SN74ALVC125NSRE4

Part No SN74ALVC125NSRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 14SOP / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALVC
Package Tape & Reel (TR)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package 14-SO
Base Product Number 74ALVC125
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259832-SN74ALVC125NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74ALVC125NSRE4 CAD Model

Description

Product Overview: SN74ALVC125NSRE4 by Texas Instruments

The SN74ALVC125NSRE4 is a high-performance, quadruple bus buffer gate with 3-state outputs, designed and manufactured by Texas Instruments. This integrated circuit belongs to the ALVC family, which is known for its low-voltage operation and compatibility with TTL levels. The device is particularly suitable for driving heavy loads or for use as a buffer for high-speed data transmission in various digital applications.

Key Features

  • Wide Operating Voltage Range: The SN74ALVC125NSRE4 operates at a voltage range of 2.3V to 3.6V, making it versatile for use in low-voltage systems.
  • High Drive Capability: With the ability to source and sink up to 24 mA at the outputs, this buffer gate can drive multiple loads with ease.
  • 3-State Outputs: The 3-state output configuration allows for the outputs to be set to a high-impedance state, enabling the connection of multiple outputs to a common bus without the risk of current flow between them when not actively driven.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-powered and power-sensitive applications.
  • High Speed: It supports fast data rates, ensuring swift signal propagation and reduced delay times for critical applications.

Applications

The SN74ALVC125NSRE4 is ideal for a wide range of applications, including:

  • Memory buffering
  • Data transmission systems
  • Bus isolation
  • Drive multiple loads in a circuit
  • Interface between different voltage domains

Package and Quality

Encased in a compact SOP (Small Outline Package), the SN74ALVC125NSRE4 offers a space-saving solution without compromising on performance. This package is suitable for automated assembly processes, and the device is designed to meet the stringent quality standards set by Texas Instruments. It is also RoHS compliant, adhering to environmental regulations that restrict the use of hazardous substances in electrical and electronic equipment.

Overall, the SN74ALVC125NSRE4 from Texas Instruments is a reliable and efficient solution for designers looking to incorporate a high-speed, low-voltage quadruple bus buffer with 3-state outputs into their electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4554 $50.0940
270+ $0.3737 $100.8990
415+ $0.3620 $150.2300
575+ $0.3504 $201.4800
740+ $0.3387 $250.6380
990+ $0.3036 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,390 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess