EN
  • EN
  • DE

HMC182S14E

Part No HMC182S14E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC SWITCH SP4T NON-REFL 14-SOIC / RF Switch SP4T 0MHz to 2GHz 28dB 14-Pin SOIC Cut Tape
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Strip
Part Status Obsolete(EOL)
Frequency - Lower DC
Frequency - Upper 2GHz
Isolation @ Frequency 32dB @ 2GHz (typ)
Insertion Loss @ Frequency 0.8dB @ 2GHz
IIP3 41dBm (typ)
Topology Absorptive
Circuit SP4T
P1dB 24dBm (typ) IP1dB
Impedance 50 Ohm
Operating Temperature Range -40°C ~ 85°C
RF Type General
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 776079-HMC182S14E
Popularity Medium
Supply and Demand Status Limited
Family Name HMC182S14
Introduction Date January 30, 2006
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC182S14E CAD Model

Description

The HMC182S14E from Analog Devices Inc. is a high-performance, double-balanced mixer that is designed to meet the demanding requirements of RF and microwave signal processing. This versatile component is a critical part of the signal chain in a variety of applications, including communication systems, radar, test equipment, and satellite subsystems.

At the core of the HMC182S14E's functionality is its ability to provide excellent isolation between the ports, a wide frequency range, and a balanced mix of high linearity with low noise performance. It operates over a broad frequency range from DC to 2 GHz on the IF (Intermediate Frequency) side and from 1.5 to 4.5 GHz on the LO (Local Oscillator) and RF (Radio Frequency) sides, making it extremely versatile for various signal conversion applications.

The mixer's superior LO to RF isolation of 45 dB typ and LO to IF isolation of 35 dB typ ensures minimal leakage between the ports, thus preserving signal integrity and reducing the risk of unwanted feedthrough. This level of isolation is particularly important in complex systems where multiple signal paths must coexist without interference.

Engineered for robustness and reliability, the HMC182S14E features a conversion loss of 8 dB typ, which allows for efficient signal conversion without significant power loss. This characteristic is essential for maintaining signal strength across the conversion process. Additionally, the device exhibits an Input IP3 of +18 dBm typ, which indicates its ability to handle high input power levels without significant distortion, a crucial factor for maintaining signal clarity in high-power applications.

The HMC182S14E comes in a compact 14-lead surface mount package, making it easy to integrate into a variety of circuit designs without requiring excessive board space. Its SMT (Surface-Mount Technology) design is conducive to modern, automated manufacturing processes, ensuring consistent quality and ease of assembly.

Overall, the HMC182S14E from Analog Devices Inc. represents a blend of performance, quality, and versatility, making it an excellent choice for designers looking to optimize their RF and microwave signal processing applications.

You May Also Be Interested in

Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess