EN
  • EN
  • DE

STC89C51RC-40C-PDIP40

Part No STC89C51RC-40C-PDIP40
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344909-STC89C51RC-40C-PDIP40
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC89C51RC-40C-PDIP40 CAD Model

Description

The STC89C51RC-40C-PDIP40 is a single-chip 8-bit microcontroller manufactured by STC Microcontroller. It is based on the industry-standard 8051 architecture, but features significant enhancements for improved performance. The '40C' signifies the clock speed and temperature range, and the 'PDIP40' denotes the 40-pin Plastic Dual In-line Package.

Applications

  • Industrial control systems
  • Home appliances
  • Remote controls
  • Instrumentation
  • Security systems
  • Toy and game controllers
  • Simple automation tasks

Features

  • Enhanced 8051 core offering faster execution speeds compared to traditional 8051 microcontrollers.
  • 8KB of Flash memory for program storage.
  • 512 bytes of RAM.
  • 32 programmable I/O lines.
  • Three 16-bit timers/counters.
  • UART serial communication interface.
  • Programmable clock output.
  • Idle mode and power-down mode for reduced power consumption.
  • Interrupt system with multiple interrupt sources and priority levels.
  • Watchdog timer (WDT) for system reliability.
  • Low voltage reset (LVR).
  • Operating voltage range: 3.3V to 5.5V.
  • Operating frequency: Up to 40MHz.

Benefits

  • Improved performance: The enhanced 8051 core allows for faster code execution, resulting in more responsive applications.
  • Sufficient memory: The 8KB of Flash memory provides adequate storage for most embedded control programs.
  • Low power consumption: The idle and power-down modes contribute to energy efficiency, making it suitable for battery-powered devices.
  • Flexible I/O: The 32 I/O lines provide the flexibility to interface with a wide range of peripherals and sensors.
  • Reliable operation: The watchdog timer enhances system stability by detecting and recovering from software errors.
  • Easy to use: The 8051 architecture is well-known and supported by a variety of development tools.
  • Cost-effective: Offers a good balance of performance and features for price-sensitive applications.

Additional Details

The STC89C51RC microcontroller is a versatile and cost-effective solution for a variety of embedded control applications. The PDIP40 package is through-hole, making it easy to prototype with and suitable for applications where surface mounting is not required. The '40C' likely indicates a 40MHz maximum clock speed and a commercial temperature range (0°C to +70°C).

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess