The SN74ALS86 from Texas Instruments is a high-performance, quadruple 2-input Exclusive-OR gate designed for use in systems that demand fast, reliable digital logic operations. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) series, which provides a superior balance between speed and power consumption, making it an excellent choice for a wide range of applications.
Key Features
- Logic Type: Exclusive-OR gate (XOR gate)
- Number of Circuits: 4 independent gates
- Inputs per Circuit: 2
- Operating Voltage: 4.5V to 5.5V
- Output Current: -8 mA / 8 mA
- Propagation Delay Time: Typically 4.5ns at 5V, 25°C
- Operating Temperature Range: 0°C to 70°C
- Mounting Type: Through-hole or surface mount
- Package / Case: Available in various packages including PDIP, SOIC, and SOP
Applications
The SN74ALS86 is versatile and can be used in a variety of digital applications. Some common uses include:
- Binary addition systems
- Parity generators and checkers
- Logical comparators
- Systems requiring high-speed logic operations
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74ALS86 is no exception. It is manufactured to the highest standards to ensure consistent performance and durability. The device also complies with JEDEC standards and is RoHS compliant, minimizing environmental impact and ensuring compatibility with the latest manufacturing requirements.
Design and Development Support
Engineers and designers can take advantage of Texas Instruments' extensive support resources for the SN74ALS86. This includes detailed datasheets, application notes, and comprehensive technical documentation to facilitate the design and development process. Additionally, TI provides simulation tools and a variety of development kits to help streamline the prototyping phase.