EN
  • EN
  • DE

SN74ALS760DWG4

Part No SN74ALS760DWG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SOIC / Buffer, Non-Inverting 2 Element 4 Bit per Element Open Collector Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Open Collector
Current - Output High, Low -, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74ALS760
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259868-SN74ALS760DWG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS760DWG4 CAD Model

Description

The SN74ALS760DWG4 is a high-performance, dual-port register designed by Texas Instruments, a global leader in semiconductor design and manufacturing. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) family and is renowned for its exceptional speed and energy efficiency. It is commonly used in applications that require bidirectional communication between data buses.

Key Features

  • Dual-Port Functionality: The SN74ALS760DWG4 features two independent registers that allow for simultaneous read/write operations from both ports, making it an ideal choice for complex data management tasks.
  • High Speed: With the ALS technology, this device provides faster switching speeds with lower power consumption compared to standard LS logic chips, ensuring swift data processing with minimal energy usage.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 4.5V to 5.5V, which provides flexibility in various power supply scenarios and ensures compatibility with other 5V logic families.
  • Bus-Compatible Outputs: The outputs are designed to directly drive the data bus lines, offering strong signal transmission that is less susceptible to noise and ensuring reliable communication between devices.
  • Flexible I/O: The device supports both 3-state and open-collector outputs, providing versatility in interfacing with different types of logic circuits.

Applications

The SN74ALS760DWG4 is commonly used in systems that require high-speed data exchange and tight synchronization between processors or between a processor and peripheral devices. Typical applications include:

  • Data communication systems
  • Buffer memory address registers
  • Multi-processor systems
  • Real-time data acquisition systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN74ALS760DWG4 is no exception, and it undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for performance and longevity. It is available in a wide-body SOIC package, which is suitable for surface-mount technology and provides a compact footprint for space-constrained applications.

For detailed technical specifications, application notes, and support documentation, engineers and designers are encouraged to visit the Texas Instruments website or contact their support services for further assistance.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess