EN
  • EN
  • DE

SN74ALS666NSR

Part No SN74ALS666NSR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH TRANSP D 8BIT 24SO / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 6ns
Current - Output High, Low 400µA, 8mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number SN74ALS6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257366-SN74ALS666NSR
Ultra Librarian 3D Model Ultra Librarian SN74ALS666NSR CAD Model

Description

The SN74ALS666NSR, manufactured by Texas Instruments, is an advanced high-speed CMOS octal D-type flip-flop integrated circuit. This device is designed to provide high-performance memory storage and data transfer in a wide range of digital applications. The SN74ALS666NSR is a reliable choice for designers looking for a component that offers stable operation, fast propagation delays, and low power consumption.

Key Features

  • Logic Type: Octal D-Type Flip-Flop
  • Package / Case: SOIC-20
  • Mounting Type: Surface Mount
  • Operating Temperature: 0°C to 70°C
  • Supply Voltage: 4.5V to 5.5V
  • Output Current: -24mA, 24mA
  • Propagation Delay Time: 15ns at 5V
  • Logic Family ALS: Advanced Low-Power Schottky logic

Product Description

The SN74ALS666NSR flip-flop features eight D-type flip-flops with direct clear inputs. Each flip-flop is capable of storing a single bit of data, which can be read on the edge of a clock signal. This makes the device particularly well-suited for applications such as data storage, shift registers, counters, and toggle functions.

With its advanced low-power Schottky (ALS) technology, the SN74ALS666NSR ensures reduced power consumption without compromising speed, making it an excellent choice for power-sensitive designs. The device also offers a wide operating voltage range, which provides flexibility for interfacing with different logic levels in mixed-voltage systems.

The SN74ALS666NSR comes in a slim SOIC-20 package, which is ideal for space-constrained applications. Its surface mount design allows for efficient assembly and integration into printed circuit boards (PCBs). Furthermore, the device is characterized for operation from 0°C to 70°C, ensuring reliable performance across a range of environmental conditions.

Overall, the SN74ALS666NSR from Texas Instruments stands out as a robust and versatile component for designers in need of high-speed, low-power flip-flops for their digital systems.

You May Also Be Interested in

Texas Instruments
IC QUAD NAND R/S LATCH 16SOIC
Lowest to $0.4136
Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us
Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.3063
Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $0.9031
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20VSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-VSSOP
Lowest to $0.1305
Renesas Electronics America
IC LATCH FLIP FLOP REGISTER DIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Need more? Email Us
Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Texas Instruments
IC OCT D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $1.1641

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess