SN74ALS645A-1N: Bidirectional Transceiver from Texas Instruments
The SN74ALS645A-1N is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is a bidirectional transceiver that is part of the Advanced Low-Power Schottky (ALS) family. It is specifically crafted to facilitate the transfer of data between two buses with optimal power consumption and speed.
Key Features
- Octal Bus Transceiver: The SN74ALS645A-1N features eight bidirectional data lines, making it well-suited for interfacing between 8-bit buses.
- Direction Control: A Direction Control (DIR) input pin determines the direction of data flow, allowing for flexible control of data transfer between buses.
- Output Enable: The Output Enable (OE) input pin, when active, enables the device's outputs and allows data to pass through the transceiver.
- Low Power Consumption: As part of the ALS series, this transceiver is designed to operate with reduced power consumption while maintaining high-speed performance.
- Compatibility: It is compatible with TTL (Transistor-Transistor Logic) environments and can be easily integrated into existing systems.
Applications
The SN74ALS645A-1N is versatile and can be used in various applications, including:
- Data communication between different system areas
- Bus interface and bus arbitration
- Memory switching and data exchange
- Microprocessor or microcontroller-based systems
Technical Specifications
- Logic Type: Transceiver, Bidirectional
- Number of Bits per Element: 8
- Operating Temperature: 0°C to 70°C
- Mounting Type: Through-Hole
- Package / Case: 20-DIP (0.300", 7.62mm)
With its robust design and reliable performance, the SN74ALS645A-1N is an excellent choice for designers who require a dependable solution for data transfer between digital systems. Texas Instruments' commitment to quality ensures that this transceiver will perform to the highest standards in a wide range of applications.