The SN74ALS641AN is a high-performance, octal bus transceiver from Texas Instruments, designed with the Advanced Low-Power Schottky (ALS) technology. This integrated circuit is optimized to facilitate bidirectional communication between data buses. The control-function implementation minimizes external timing requirements.
Features
- Octal Bidirectional Transceiver: The SN74ALS641AN features eight bidirectional data lines that allow for easy and efficient data flow between two buses.
- Advanced Low-Power Schottky (ALS) Technology: This technology ensures reduced power consumption while maintaining high-speed operation, making it suitable for power-sensitive applications.
- Direction Control: The direction of data transmission is controlled by the DIR input, allowing for flexible data exchange.
- Output Enable (OE): The OE input activates or deactivates the outputs, providing additional control over the data lines.
- Wide Operating Voltage Range: It operates within a voltage range of 4.5V to 5.5V, compatible with standard TTL operating voltages.
- High-Current 3-State Outputs: The outputs can drive up to 15 LSTTL loads and are in high-impedance state while disabled.
Applications
The SN74ALS641AN is ideal for a multitude of applications that require efficient and reliable data transfer between systems. It is commonly used in:
- Memory switching
- Bus isolation
- Data communication
- Microprocessor bus interfaces
Package and Quality
The SN74ALS641AN comes in a 20-pin plastic DIP (Dual In-line Package) that is both durable and easy to handle during the assembly process. Texas Instruments ensures high standards of quality and reliability for this product, making it a trusted choice for critical applications in various industries.
For detailed specifications, technical documentation, and application notes, customers are encouraged to visit the official Texas Instruments website or contact their support team for further assistance.