EN
  • EN
  • DE

CDC421A106RGER

Part No CDC421A106RGER
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Clock Generator
PLL Yes
Input LVCMOS, Crystal
Output LVPECL
Number of Circuits 1
Frequency - Max 106.25MHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 1160582-CDC421A106RGER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CDC421
Introduction Date April 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CDC421A106RGER CAD Model

Description

The CDC421A106RGER is a high-performance clock buffer and divider from Texas Instruments, designed to provide precise clock distribution and division for a wide range of applications. This device is part of TI's extensive range of clock and timing solutions, engineered to meet the stringent requirements of today's advanced electronic systems.

Key Features

  • High Precision: The CDC421A106RGER offers extremely low jitter and skew, ensuring high precision in clock signal distribution which is critical for timing-sensitive applications.
  • Multiple Outputs: With multiple buffered outputs, this device can drive several loads simultaneously, providing flexibility and reducing the need for additional components.
  • Programmable Division: The clock divider function is programmable, allowing users to customize the output frequency for their specific needs.
  • Wide Frequency Range: This clock buffer and divider supports a broad frequency range, accommodating various input frequencies and making it suitable for a diverse set of applications.
  • Low Power Consumption: Designed with power efficiency in mind, the CDC421A106RGER operates with minimal power consumption, making it ideal for power-sensitive designs.

Applications

The versatility of the CDC421A106RGER allows it to be used in multiple applications, including but not limited to:

  • Data communication equipment
  • Telecommunication infrastructure
  • Networking hardware
  • High-performance computing systems
  • Industrial electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CDC421A106RGER is no exception. It is built to meet the high standards of performance and durability that customers expect from TI products. Whether used in commercial or industrial settings, this clock buffer and divider is designed to perform reliably under various conditions.

Easy Integration

The CDC421A106RGER comes in a compact, surface-mount package that is easy to integrate into a wide variety of PCB designs. Its small footprint allows for high-density mounting, which is essential for modern, space-constrained electronic assemblies.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess