EN
  • EN
  • DE

SN74ALS621A-1DWRG4

Part No SN74ALS621A-1DWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element Open Collector Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Open Collector
Current - Output High, Low -, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74ALS6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259885-SN74ALS621A-1DWRG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS621A-1DWRG4 CAD Model

Description

Product Overview: SN74ALS621A-1DWRG4

The SN74ALS621A-1DWRG4 is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in a wide range of applications. This particular chip is part of the Advanced Low-Power Schottky (ALS) series, which is designed to offer both speed and energy efficiency.

Key Features

  • Octal Bus Transceivers: With bidirectional transceiver functions, this device allows for two-way communication, making it ideal for data transmission between systems.
  • Wide Operating Voltage Range: It operates at a voltage range of 4.5V to 5.5V, providing stable performance across various power supplies.
  • 3-State Outputs: The SN74ALS621A-1DWRG4 features 3-state outputs which can be used in bus-organized systems. This allows for the connection of multiple outputs to a common bus without interference.
  • Drive Capability: The device is capable of driving up to -15 mA at the outputs, ensuring strong signal transmission over longer distances or through capacitive loads.

Applications

The SN74ALS621A-1DWRG4 is suitable for a multitude of applications, including:

  • Bus interface or signal buffering for microprocessors
  • Data communication systems
  • Memory driver circuits
  • Peripheral drivers where high sink and source capabilities are required

Package and Quality

This device comes in an SOP (Small Outline Package) form factor, specifically the DW package, which is a 20-pin package that offers a compact footprint for space-constrained applications. The SN74ALS621A-1DWRG4 is also available in a tape and reel format, denoted by the 'R' in its name, facilitating automated assembly processes.

As with all Texas Instruments products, the SN74ALS621A-1DWRG4 is manufactured to meet high-quality standards, ensuring both robustness and longevity in end-user applications. Its operating temperature range of 0°C to 70°C allows it to function reliably in a variety of environmental conditions.

The combination of performance, power efficiency, and versatility makes the SN74ALS621A-1DWRG4 an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess