EN
  • EN
  • DE

SN74ALS580BNSR

Part No SN74ALS580BNSR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCT D-TYPE LATCHES 3-ST 20SO / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 6ns
Current - Output High, Low 2.6mA, 24mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number SN74ALS5
Other Names -296-13154-1,-296-13154-1,-SN74ALS580BNSRR,-SN74ALS580BNSRG4R,SN74ALS580BNSRE4,SN74ALS580BNSRG4,TEXTISSN74ALS580BNSR,296-13154-6,SN74ALS580BNSRE4,SN74ALS580BNSRG4,296-13154-2,-SN74ALS580BNSRE4R,2156-SN74ALS580BNSR-TITR,296-13154-1,-SN74ALS580BNSRE4,-SN74ALS580BNSRG4
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257378-SN74ALS580BNSR
Ultra Librarian 3D Model Ultra Librarian SN74ALS580BNSR CAD Model

Description

Introducing the SN74ALS580BNSR by Texas Instruments

The SN74ALS580BNSR is a high-performance integrated circuit designed and manufactured by the renowned Texas Instruments. This device is part of the Advanced Low-Power Schottky (ALS) series, which is known for combining the low power consumption of CMOS with the speed and drive capabilities of bipolar transistors. The SN74ALS580BNSR is particularly crafted to meet the demands of sophisticated digital systems, providing reliable performance and versatility.

Key Features of the SN74ALS580BNSR

  • Octal D-Type Flip-Flops: The device contains eight edge-triggered, D-type flip-flops with 3-state outputs, making it suitable for bus-oriented applications.
  • Wide Operating Voltage Range: It operates effectively over a wide voltage range of 4.5V to 5.5V, which is typical for 5V logic systems.
  • High Drive Capability: The outputs can drive up to 15 LSTTL loads, providing excellent signal integrity.
  • Direct Clear and Preset Inputs: Each flip-flop features direct clear and preset inputs for added control and flexibility in logic operations.
  • Power-Off Protection: Inputs and outputs are equipped with power-off protection, which prevents any unwanted current flow when the device is powered down.
  • Edge-Rate Control Circuitry: This feature minimizes the possibility of output signal glitches, enhancing the reliability of the device.

Applications

The SN74ALS580BNSR is ideally suited for a wide array of applications including:

  • Buffer/Storage Registers
  • Shift Registers
  • Data Storage
  • Pattern Generators

Package and Quality

Enclosed in a 20-pin SOP (Small Outline Package), the SN74ALS580BNSR offers a compact footprint and is designed for surface-mount technology (SMT), making it a great choice for space-constrained applications. Texas Instruments is committed to maintaining the highest quality standards, ensuring that each SN74ALS580BNSR meets rigorous performance criteria. With Texas Instruments' reputation for quality and durability, you can be confident that your digital systems will operate reliably and efficiently.

Whether you're designing complex digital interfaces, building data communication systems, or upgrading existing equipment, the SN74ALS580BNSR from Texas Instruments is an exceptional choice that combines speed, power efficiency, and robustness in one package.

You May Also Be Interested in

Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20DIP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-DIP
Lowest to $0.8883
Renesas Electronics America
IC TRANSP LATCH 16BIT D 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $1.6320
Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC LATCH FLIP FLOP REGISTER DIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 8-BIT ADDRESSABLE LAT / D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP
Lowest to $0.3245
Texas Instruments
IC 12-24 BIT MUX D LATCH 56-SSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP
Lowest to $8.5894
Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to $0.2272

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8031 $54.0930
70+ $1.4795 $103.5650
105+ $1.4333 $150.4965
145+ $1.3870 $201.1150
190+ $1.3408 $254.7520
250+ $1.2021 $300.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess