EN
  • EN
  • DE

DSA1001DL2-080.0000VAO

Part No DSA1001DL2-080.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-105C 25PPM / 80 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 80 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 16.6mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344613-DSA1001DL2-080.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL2-080.0000VAO CAD Model

Description

Product Overview: DSA1001DL2-080.0000VAO

The DSA1001DL2-080.0000VAO is a high-precision, low-jitter MEMS oscillator designed and manufactured by Microchip Technology. This state-of-the-art component is part of Microchip's extensive range of timing solutions that cater to a wide array of applications requiring reliable and accurate frequency control. The DSA1001DL2-080.0000VAO is engineered to deliver exceptional performance, stability, and durability, making it an ideal choice for designers and engineers looking for a superior oscillator solution.

Key Features

  • Frequency: The device operates at a standard frequency of 80.0000 MHz, providing a stable timing source for your applications.
  • Supply Voltage: It is designed to operate at a supply voltage of 2.5V to 3.3V, accommodating a range of power supplies and ensuring compatibility with various electronic systems.
  • Output Type: The oscillator features a CMOS output, which is widely used and known for its high noise immunity and low power consumption.
  • Package: Encased in a compact 6-SMD, no lead package, the DSA1001DL2-080.0000VAO is suitable for space-constrained applications without compromising performance.
  • Temperature Stability: It boasts excellent temperature stability, ensuring consistent performance across a broad temperature range, which is critical for applications exposed to environmental variations.
  • RoHS Compliant: This product adheres to the RoHS directive, making it environmentally friendly and suitable for use in applications where hazardous substances are restricted.

Applications

The DSA1001DL2-080.0000VAO is versatile and can be used in a variety of applications, including but not limited to:

  • Networking equipment such as routers, switches, and network interface cards.
  • Telecommunications infrastructure, including base stations and transmission systems.
  • Consumer electronics, particularly where precise timing is crucial, such as high-definition televisions and set-top boxes.
  • Industrial systems, including factory automation and control systems.
  • Medical devices that require accurate timing for diagnostics and treatment.

This MEMS oscillator from Microchip Technology is designed to meet the needs of modern electronic systems where precision, reliability, and efficiency are paramount. The DSA1001DL2-080.0000VAO represents a blend of innovative technology and quality manufacturing, resulting in a timing solution that sets the standard for performance and dependability.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess