EN
  • EN
  • DE

SN74ALS580BDWR

Part No SN74ALS580BDWR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH TRANSP OCTAL D 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 6ns
Current - Output High, Low 2.6mA, 24mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74ALS5
Other Names -SN74ALS580BDWRE4R,-SN74ALS580BDWRE4,-SN74ALS580BDWRG4,SN74ALS580BDWRE4,-SN74ALS580BDWRR,-296-28495-1,-SN74ALS580BDWRG4R,SN74ALS580BDWRG4,SN74ALS580BDWRG4,296-28495-6,296-28495-2,296-28495-1,2156-SN74ALS580BDWR-TITR,TEXTISSN74ALS580BDWR,SN74ALS580BDWRE4,SN74ALS580BDWR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257364-SN74ALS580BDWR
Ultra Librarian 3D Model Ultra Librarian SN74ALS580BDWR CAD Model

Description

SN74ALS580BDWR by Texas Instruments

The SN74ALS580BDWR is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This particular device is part of the Advanced Low-Power Schottky (ALS) family and is specifically engineered to offer both speed and power efficiency for a wide range of digital applications.

Key Features:

  • Logic Type: Octal D-Type Flip-Flops with 3-state outputs.
  • Package: The device comes in a surface-mount, wide-body SOIC (Small Outline Integrated Circuit) package with 20 pins, denoted by the suffix 'DW' in the part number.
  • Temperature Range: The SN74ALS580BDWR is designed to operate over a broad temperature range, making it suitable for industrial applications.
  • Power Supply: It operates at a standard 5V power supply, which is typical for TTL (Transistor-Transistor Logic) compatible circuits.
  • Output Drive Capability: The device is capable of driving up to -15 mA at the high level and 24 mA at the low level, providing robust signal integrity.
  • Logic Level Compatibility: Compatible with most 5V logic families, making it easy to integrate with existing systems or designs.

Applications:

The SN74ALS580BDWR is versatile and can be used in various digital circuits. Its primary applications include:

  • Buffer/storage registers
  • Shift registers
  • Data storage
  • Pattern generators
  • Industrial controls

With its octal D-type flip-flop configuration, each flip-flop is edge-triggered and can be independently cleared. The 3-state outputs allow for connection to a bus-oriented system, providing both high impedance and active states.

The SN74ALS580BDWR is designed with Texas Instruments' commitment to reliability and performance, ensuring that it meets the stringent requirements of modern digital systems. Its wide-body SOIC package is ideal for automated assembly processes, and its industry-standard footprint ensures compatibility with a wide range of PCB designs.

Whether you're designing a new system or upgrading an existing one, the SN74ALS580BDWR from Texas Instruments offers the quality and performance you can trust. Its combination of speed, power efficiency, and robust output drive capability makes it a smart choice for your digital logic applications.

You May Also Be Interested in

NXP / Nexperia
IC 16BIT D TYPE LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.6508
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us
Texas Instruments
IC OCTAL LATCH TRI-ST 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH 16BIT D 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $1.6320
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $0.9031
Renesas Electronics America
IC LATCH FLIP FLOP REGISTER DIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess