EN
  • EN
  • DE

SN74ALS540NSR

Part No SN74ALS540NSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Reel - TR
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 15mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 20-SOIC (0.209", 5.30mm Width)
Manufacturer Package 20-SO
Win Source Part Number 1253785-SN74ALS540NSR
Manufacturer Homepage www.ti.com
Family Name SN74ALS540
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALS540NSR CAD Model

Description

Product Overview: SN74ALS540NSR by Texas Instruments

The SN74ALS540NSR is an advanced high-speed BiCMOS octal buffer and line driver designed by Texas Instruments to address the needs for high-speed data transmission and signal integrity in a variety of digital systems. This integrated circuit is part of the ALS (Advanced Low-Power Schottky) logic family, which is renowned for its balance between speed and power consumption.

Key Features

  • Logic Type: Octal Buffer/Line Driver, Non-Inverting
  • Number of Channels: 8
  • Output Type: 3-State
  • Supply Voltage (VCC): 4.5V to 5.5V
  • Operating Temperature Range: 0°C to 70°C
  • Package: 20-SOIC (0.209", 5.30mm Width)
  • Mounting Type: Surface Mount
  • Data Rate: Capable of driving high-capacitive loads and achieving high data rates
  • Bus Hold: Provided on all data inputs

Applications

The SN74ALS540NSR is versatile and can be used in a wide range of applications. It is particularly useful in systems where high-speed, non-inverting buffer or line drivers are required. Some common applications include:

  • Memory drivers
  • Bus-oriented systems
  • Data transmission systems
  • Microprocessor or microcontroller interfacing

Performance and Quality

With its high drive capability, the SN74ALS540NSR ensures strong signal transmission that can overcome the capacitance and resistive loading of interconnected circuitry. The 3-state outputs allow for connection to a bus-structured system without the risk of bus contention. Moreover, the device's enhanced ALS technology offers faster edge rates, which results in improved signal quality and reduced noise.

The SN74ALS540NSR is available in a surface-mount package, making it suitable for use in modern, compact electronic assemblies. Texas Instruments' commitment to quality ensures that this product meets stringent standards for reliability and performance.

Whether used in computer systems, data communication equipment, or digital signal processors, the SN74ALS540NSR from Texas Instruments provides a robust and efficient solution for digital signal driving requirements.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Lowest to $1.4079
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1224 $51.2240
24+ $4.2030 $100.8720
37+ $4.0717 $150.6529
51+ $3.9403 $200.9553
66+ $3.8090 $251.3940
88+ $3.4150 $300.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,245 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess