EN
  • EN
  • DE

SN74ALS534ADWR

Part No SN74ALS534ADWR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Standard
Type D-Type
Output Type Tri-State, Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 35MHz
Max Propagation Delay at V, Max CL 16ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 2.6mA, 24mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 19mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Family Part Number 74ALS534
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253781-SN74ALS534ADWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALS534ADWR CAD Model

Description

SN74ALS534ADWR - Texas Instruments Octal D-Type Flip-Flop

The SN74ALS534ADWR is a high-performance, octal edge-triggered D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. This device is particularly suitable for applications requiring the capture and storage of eight bits of data simultaneously. With its advanced low-power Schottky (ALS) technology, the SN74ALS534ADWR offers a perfect balance between speed and power consumption, making it an ideal choice for a wide range of digital systems.

Each flip-flop has a 3-state output, which provides the capability to drive bus lines or buffer memory address registers. The 3-state outputs also allow multiple devices to be connected to a common bus, ensuring a high degree of flexibility in system design. The SN74ALS534ADWR features a direct clear input, which can be used to set all outputs to a low level in a synchronous manner. This is particularly useful for system initialization and in applications where data integrity is of paramount importance.

The device is encapsulated in a wide-body SOIC (Small Outline Integrated Circuit) package with 20 pins, indicated by the 'DW' suffix in its part number. The 'R' at the end of the part number signifies that the device is provided in tape and reel packaging, which is convenient for automated assembly processes. The SN74ALS534ADWR operates over a broad voltage range and is characterized for operation from 0°C to 70°C, making it suitable for commercial applications.

Key features of the SN74ALS534ADWR include:

  • Eight D-type flip-flops with single-rail outputs
  • Buffered common clock (CP) and direct clear (CLR) inputs
  • Outputs can drive up to 15 LSTTL loads
  • 3-state outputs for bus-oriented applications
  • Low power consumption with ALS technology
  • Wide operating voltage range
  • Edge-triggered from a low-to-high transition of the clock pulse
  • Commercial temperature range: 0°C to 70°C

The SN74ALS534ADWR is a robust and reliable component, designed to meet the stringent quality standards that Texas Instruments is known for. Whether used in microprocessor systems, data storage, or any digital application requiring high-speed and low-power operation, this octal flip-flop is an excellent choice for designers seeking performance and dependability.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess