EN
  • EN
  • DE

SN74ALS519N

Part No SN74ALS519N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description 8-Bit Identity Comparators (P=Q) with Enable and 20K Ohm Q-Input Pullup esistors 20-PDIP 0 to 70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1094871-SN74ALS519N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74ALS519N CAD Model

Description

The SN74ALS519N is a high-quality integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This particular device is part of the Advanced Low-Power Schottky (ALS) family, which is renowned for its combination of low power consumption and high-speed performance.

Designed for optimal efficiency, the SN74ALS519N is an octal latch with a 3-state output. It consists of eight D-type flip-flops with a common clock (CLK) and output enable (OE) inputs. Each flip-flop is designed to capture the state of its individual D-input when the clock input is in a high state. Once captured, the data is retained in the latch until the output enable is activated, allowing data to be presented in a 3-state output condition. This feature is particularly useful when interfacing with bus-oriented systems where multiple devices may need to share a common data path.

The 3-state outputs of the SN74ALS519N ensure that the device can either present data to the bus, receive data from it, or be effectively disconnected from the bus to avoid conflicts. This high level of control and flexibility makes it an excellent choice for a wide range of applications, including data storage, data transfer, and multiplexing tasks.

The SN74ALS519N comes in a standard 20-pin plastic DIP (Dual In-line Package), which is suitable for through-hole mounting. This packaging allows for easy integration into a variety of circuit boards and systems. Texas Instruments ensures that their products meet the highest standards of quality and reliability, and the SN74ALS519N is no exception. It operates over a wide range of voltages and temperatures, making it a versatile choice for both commercial and industrial applications.

Whether you are designing a complex data processing system or simply need a reliable component for your electronics project, the SN74ALS519N from Texas Instruments offers the performance and durability required for demanding applications.

You May Also Be Interested in

Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess