EN
  • EN
  • DE

SN74ALS29827DWRG4

Part No SN74ALS29827DWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.25V 24SOIC / Buffer, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 10
Output Type 3-State
Current - Output High, Low 24mA, 48mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74ALS2
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259919-SN74ALS29827DWRG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS29827DWRG4 CAD Model

Description

Product Overview: SN74ALS29827DWRG4

The SN74ALS29827DWRG4 is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility. This particular device is a part of the Advanced Low-Power Schottky (ALS) series, which is designed to offer a superior balance between speed and power consumption. The SN74ALS29827DWRG4 is specifically crafted to meet the demanding requirements of a wide array of digital systems, from sophisticated computing devices to industrial applications.

Key Features

  • Logic Type: The device is a buffered B-series gate, ensuring high-speed operation while maintaining low power dissipation.
  • Operating Voltage: It operates at a nominal voltage of 5V, making it compatible with TTL logic levels and suitable for interfacing with a variety of digital components.
  • Output Current: The SN74ALS29827DWRG4 is capable of driving a substantial output current, which is ideal for driving loads or for use in bus-oriented systems.
  • Package: Housed in a wide-body SOIC package, the device is designed for surface-mount technology, allowing for efficient use of board space and simplified assembly processes.
  • Pin Count: The integrated circuit features a 20-pin configuration that provides sufficient I/O capabilities for complex digital operations.

Applications

The versatility of the SN74ALS29827DWRG4 makes it suitable for a broad range of applications, including:

  • High-speed data processing systems
  • Communication equipment
  • Control systems
  • Instrumentation and test equipment
  • Peripheral drivers for computers

Quality and Reliability

Texas Instruments is committed to delivering products of the highest quality. The SN74ALS29827DWRG4 is no exception, with rigorous testing procedures in place to ensure its performance and durability. Customers can rely on this device for consistent operation and long-term reliability in their electronic designs.

Environmental Compliance

In line with global environmental standards, the SN74ALS29827DWRG4 adheres to RoHS directives, ensuring that it is free from hazardous substances and compliant with environmental regulations. This commitment to sustainability makes it a responsible choice for modern electronic applications.

With its combination of speed, power efficiency, and robust packaging, the SN74ALS29827DWRG4 from Texas Instruments stands out as a smart choice for designers seeking a reliable and high-performing logic gate solution.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess