Product Overview: SN74ALS241CDW by Texas Instruments
The SN74ALS241CDW is a high-performance, octal buffer and line driver designed to meet the requirements of high-speed memory drivers, clock drivers, and bus-oriented receivers and transmitters. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is a testament to the company's commitment to providing reliable and efficient components for the electronics industry.
Key Features:
- Logic Type: Octal Buffer/Line Driver with 3-state Outputs
- Number of Channels: 8
- Data Rate: Fast propagation delays suitable for high-speed applications
- Output Type: 3-State, enabling the device to be used in bus-oriented systems
- Operating Voltage: 4.5V to 5.5V, compatible with TTL environments
- IC Package Type: SOIC, with a wide body (DW) package
- Pin Count: 20 pins providing ample connections for integration into various systems
- Temperature Range: Specified performance from 0°C to 70°C, suitable for commercial applications
Applications:
The versatility of the SN74ALS241CDW makes it ideal for a variety of applications, including but not limited to:
- High-speed memory systems
- Bus transceivers in microprocessor systems
- Driving heavy loads or as a buffer for high-current applications
Quality and Reliability:
Texas Instruments ensures that the SN74ALS241CDW meets stringent quality standards, providing reliability and performance for critical applications. The device is RoHS compliant and is designed to minimize power consumption while maximizing its durability and operational lifespan.
Ordering Information:
The SN74ALS241CDW is available for order in various quantities, with options for bulk packaging or tape and reel. For detailed ordering and shipping information, customers can consult the Texas Instruments website or contact their sales representative.