The SN74ALS240A-1N is a high-performance octal buffer and line driver designed to interface with 8-bit microprocessors and standard TTL logic families. Manufactured by Texas Instruments, this integrated circuit is part of the Advanced Low-Power Schottky (ALS) family, which ensures a perfect balance between speed and power consumption.
This device features eight non-inverting buffers with 3-state outputs, making it ideal for driving bus lines or buffer memory address registers. The 3-state control gate is a significant advantage, enabling the output to assume a high impedance state, thus ensuring no loading effect on the bus line when the device is not selected.
Key Features:
- Logic Type: Octal Buffer/Line Driver with 3-state outputs.
- Supply Voltage Range: 4.5V to 5.5V, typical operation at 5V.
- Operating Temperature: 0°C to 70°C, suitable for commercial applications.
- Drive Capability: Capable of driving heavy loads with a high-current output, which is essential for bus-driving applications.
- Package: Available in a standard 20-pin DIP (Dual In-line Package), making it convenient for breadboard prototyping and production.
- Compatibility: Compatible with other ALS and standard TTL logic families.
The SN74ALS240A-1N is designed for bidirectional asynchronous communication between data buses. The control-function implementation minimizes external timing requirements. The device allows data transmission from the A inputs to the Y outputs when the G inputs are at a low logic level. When the G inputs are at a high logic level, the Y outputs are in a high impedance state, which prevents data backflow and allows for line sharing.
Whether you're designing microprocessor or memory interface systems, or any other application requiring a high-performance, reliable buffer/line driver, the SN74ALS240A-1N from Texas Instruments is an excellent choice for ensuring data integrity and efficient power usage.