EN
  • EN
  • DE

SN74V263-7PZA

Part No SN74V263-7PZA
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO 8KX18 80QFP / Synchronous FIFO 144K (8K x 18)(16K x 9) Uni-Directional 133MHz 5ns 80-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74V
Product Status Obsolete
Memory Size 144K (8K x 18)(16K x 9)
Function Synchronous
Data Rate 133MHz
Access Time 5ns
Voltage - Supply 3.15 V ~ 3.45 V
Current - Supply (Max) 35mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support Yes
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Base Product Number SN74V2
Other Names -SN74V263,296-12480R,SN74V2637PZA,TEXTISSN74V263-7PZA,-SN74V263-7PZAR,2156-SN74V263-7PZA-TI,-296-12480,296-12480,-296-12480
Standard Package 90
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258823-SN74V263-7PZA
Ultra Librarian 3D Model Ultra Librarian SN74V263-7PZA CAD Model

Description

The SN74V263-7PZA from Texas Instruments is a highly sophisticated, integrated circuit designed to meet the rigorous demands of advanced digital systems. This particular component is a key player in the realm of logic circuits, where precision and reliability are paramount.

Key Features:

  • High-Speed Operation: This device is optimized for exceptional speed performance, which is crucial for high-frequency digital applications.
  • Low Power Consumption: Despite its high-speed capabilities, the SN74V263-7PZA is engineered to operate with minimal power consumption, making it ideal for energy-sensitive projects.
  • Advanced Logic Functions: It includes a range of logic functions that are essential for complex digital processing tasks.
  • Durable Packaging: The component comes in a robust 7PZA package that ensures long-term reliability and protection against environmental factors.

Applications:

The versatility of the SN74V263-7PZA makes it suitable for a wide array of applications. It is commonly used in:

  • High-speed data processing units
  • Networking equipment
  • Telecommunication systems
  • Computing devices
  • Industrial control systems

Technical Specifications:

For engineers and designers considering the SN74V263-7PZA for their projects, the following technical specifications provide a deeper understanding of its capabilities:

  • Logic Type: Advanced High-Speed CMOS
  • Operating Voltage Range: Specific to the device requirements
  • Temperature Range: Industrial grade to ensure reliable operation under varying conditions
  • Package / Case: 7PZA

In summary, the SN74V263-7PZA by Texas Instruments is a testament to the company's commitment to delivering high-quality, reliable components for the electronics industry. With its high-speed operation, low power consumption, and advanced logic functions, this IC is an excellent choice for designers looking to create efficient and powerful digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 20NS 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V SUPERSYNC II 36BIT FIFO / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 8K X 9 ASYNC 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1MX18 5NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 512K x 36 240-Pin BGA Tray
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO SYNC 2048X36 132QFP / FIFO Mem Sync Dual Depth Bi-Dir 2K x 36 132-Pin PQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 20NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess