EN
  • EN
  • DE

DLP2010NIRFQJ

Part No DLP2010NIRFQJ
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC DLP DGTL MICROMIRROR 40CLGA / DLP Digital Micromirror Device 1.8V 40-Pin CLGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series *
Packaging Bulk
Mounting SMD
Package 40-BFCLGA
Manufacturer Package 40-CLGA
Win Source Part Number 772717-DLP2010NIRFQJ
Popularity Medium
Supply and Demand Status Limited
Family Name DLP2010NIR
Introduction Date March 05, 2015
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DLP2010NIRFQJ CAD Model

Description

Introducing the DLP2010NIRFQJ from Texas Instruments

The DLP2010NIRFQJ, crafted by the renowned Texas Instruments, represents a significant leap in the field of optical technology. This advanced digital micromirror device (DMD) is specifically engineered for Near-Infrared (NIR) applications, making it an ideal component for a variety of sophisticated systems, including spectroscopy, 3D scanning, and medical imaging.

At the heart of the DLP2010NIRFQJ lies a highly efficient array of microscopic mirrors, each capable of tilting at high speeds to direct NIR light with precision. This meticulous control allows for the creation of intricate patterns and images, enabling a new realm of possibilities in NIR projects. The device operates in the 700 nm to 2500 nm wavelength range, providing the versatility needed for diverse applications that require different spectral sensitivities.

The compact form factor of the DLP2010NIRFQJ, with a 0.2-inch diagonal micromirror array, makes it an excellent choice for portable and space-constrained designs. Despite its small size, it delivers a robust performance with its high resolution of 854 x 480 pixels, ensuring sharp and clear imagery. The device's fast switching speed also allows for real-time image processing, which is crucial for applications that demand quick responses, such as interactive displays or advanced sensing systems.

Integration with other systems is streamlined thanks to the DLP2010NIRFQJ's compatibility with the DLPC150 controller. This synergy facilitates easier design-ins and reduces time to market for products incorporating this DMD. Additionally, Texas Instruments provides comprehensive support and resources, including detailed datasheets, application notes, and design simulators, to assist developers in harnessing the full potential of the DLP2010NIRFQJ in their projects.

Whether for industrial, medical, or scientific applications, the DLP2010NIRFQJ stands out as a versatile and powerful solution that can transform the way NIR imaging and projection are approached. With its exceptional performance, reliability, and support, this Texas Instruments product is poised to be a game-changer in the field of NIR technology.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess