Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 50MHz
Max Propagation Delay at V, Max CL 17ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 400μA, 8mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 14mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Family Part Number 74ALS175
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1253725-SN74ALS175D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALS175D CAD Model

Description

The SN74ALS175D is a high-performance, quadruple positive-edge-triggered D-type flip-flop integrated circuit, designed and manufactured by Texas Instruments. This device is part of the Advanced Low-Power Schottky (ALS) logic family, known for its balance between speed and power efficiency, making it an ideal choice for a wide range of applications in modern electronics.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Trigger Type: Positive-Edge
  • Output Type: Differential
  • Number of Elements: Quad (4 flip-flops)
  • Number of Bits per Element: 1
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16
  • Propagation Delay Time: 11 ns (max) at 5V

Product Applications

The SN74ALS175D is suitable for a variety of digital applications including:

  • Shift registers
  • Data storage
  • Data transfer operations
  • Counters and dividers
  • Control circuits

Quality and Reliability

Texas Instruments ensures that the SN74ALS175D meets rigorous quality and reliability standards. Each device undergoes comprehensive testing to guarantee performance within its specified operating conditions. This commitment to quality makes the SN74ALS175D a reliable component for both commercial and industrial applications.

Environmental Compliance

The SN74ALS175D is RoHS compliant, adhering to the European Union's directive on the restriction of hazardous substances. This compliance reflects Texas Instruments' dedication to environmental responsibility and the promotion of sustainable product solutions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TOSHIBA CMOS DIGITAL INTEGRATED CIRCUIT SILICON MONOLITHIC
Lowest to $0.5889
ECAD model for TC74ACT574FT
ON Semiconductor
OCTAL D FLIP-FLOP
Lowest to $5.4849
ECAD model for MC74ACT273DWR2
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ECAD model for 5962-9221806M2A
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.4326
ECAD model for SN74AHC374DWRG4
Texas Instruments
20-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for 74ABT16821DGGRG4
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $3.2692
ECAD model for SN74ALS174N
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5115
ECAD model for SN74AC574PWR
Texas Instruments
Single D-Type Flip-Flop With Asynchronous Clear | IC FF D-TYPE SNGL 1BIT 6SON
Lowest to $0.1956
ECAD model for SN74LVC1G175DRYR
ON Semiconductor
Dual D-Type Flip-Flop with Set and Clear | IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.3390
ECAD model for MC74LVX74DR2

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7578 $53.0460
165+ $0.6218 $102.5970
250+ $0.6023 $150.5750
345+ $0.5829 $201.1005
445+ $0.5635 $250.7575
595+ $0.5052 $300.5940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,790 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention