Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SAM4L
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 75
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 1.68 V ~ 3.6 V
Data Converters A/D 15x12b, D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-VFBGA
Manufacturer Package 100-VFBGA (7x7)
Win Source Part Number 769278-ATSAM4LC8CA-CFU
Popularity Medium
Supply and Demand Status Limited
Family Name ATSAM4LC8CA
ECCN 5A992.c
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ATSAM4LC8CA-CFU CAD Model

Description

Microchip Technology's ATSAM4LC8CA-CFU Microcontroller

The ATSAM4LC8CA-CFU is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This MCU is part of the SAM4L series, which is known for its power efficiency and robust performance. Embedded with a 32-bit ARM Cortex-M4 processor, the ATSAM4LC8CA-CFU provides a perfect blend of energy efficiency and processing power, making it suitable for a wide range of applications including industrial control, smart energy, home automation, and portable medical devices.

One of the standout features of this microcontroller is its low power consumption. The ATSAM4LC8CA-CFU incorporates picoPower technology, which enables ultra-low power consumption in both active and sleep modes. This technology ensures that the device can maintain a high level of functionality while minimizing power usage, thus extending the battery life of portable applications.

Equipped with up to 512KB of flash memory and 128KB of SRAM, the ATSAM4LC8CA-CFU offers ample storage for complex applications and software. Moreover, it supports a wide range of communication interfaces, including SPI, I2C, UART, and USB, providing excellent connectivity options for various peripherals and devices.

The MCU also features advanced security and safety capabilities, with hardware-based cryptographic support and a true random number generator (TRNG) to facilitate secure data transmission. The inclusion of multiple hardware touch channels with QTouch library support also makes it an ideal choice for applications requiring capacitive touch functionality.

For developers, the ATSAM4LC8CA-CFU is supported by Microchip's extensive suite of development tools, including the Atmel Studio IDE and the Atmel Software Framework (ASF), which offers a large library of pre-written code. This, combined with the availability of evaluation kits and debugging tools, simplifies the development process and reduces time to market.

In summary, the ATSAM4LC8CA-CFU from Microchip Technology is a versatile, power-efficient, and feature-rich microcontroller that is well-suited for a multitude of embedded applications. Its integration of advanced technologies and support for development tools makes it an excellent choice for engineers looking to create sophisticated and reliable products.

You May Also Be Interested in

Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2
Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2
Microchip Technology
IC MCU 16BIT 24KB FLASH 28SPDIP
Need more? Email Us
ECAD model for DSPIC30F3010-20I/SP
NXP / Nexperia
IC MCU 32BIT 512KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 180-TFBGA (12x12)
Need more? Email Us
ECAD model for LPC54607J512ET180E
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention