EN
  • EN
  • DE

2SJ458

Part No 2SJ458
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH Si 450V 2A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158639-2SJ458
Popularity Low
Supply and Demand Status Limited
Family Name 2SJ458
Introduction Date November 02, 2006
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ458 CAD Model

Description

ON Semiconductor 2SJ458 Power MOSFET

The ON Semiconductor 2SJ458 is a high-performance P-channel Power MOSFET that is designed to meet the rigorous demands of modern electronic applications. This device is widely recognized for its efficiency and reliability, making it an ideal choice for a variety of power management tasks. Its robust construction and advanced technology ensure that it can handle high current and voltage levels with ease, while maintaining low on-resistance and power loss.

Key Features:

  • Low On-Resistance: The 2SJ458 features a very low on-state resistance, which reduces conduction losses and improves overall efficiency in applications.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET provides quick response times, which is crucial for high-frequency power converters and inverters.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 2SJ458 is a reliable component for long-term use, even under stressful conditions.
  • Voltage and Current Handling: This Power MOSFET is capable of handling substantial voltage and current, making it suitable for a wide range of power applications.
  • Low Gate Charge: The device has a low gate charge, which minimizes switching losses and makes it easier to drive at high speeds.

Applications:

The 2SJ458 from ON Semiconductor is versatile and can be used in various applications such as:

  • Power Supply Circuits
  • DC-DC Converters
  • Motor Control Systems
  • Load Switching
  • Battery Management Systems

With its excellent performance characteristics, the ON Semiconductor 2SJ458 is a top choice for designers and engineers looking to create efficient and reliable power management systems. Its ability to operate at high voltages and currents, combined with its low on-resistance and high-speed switching capabilities, make it a versatile component that can be used in a wide range of industrial, commercial, and consumer products.

Whether you're designing a sophisticated power supply module, an advanced motor control system, or any other application that requires high-efficiency power management, the 2SJ458 Power MOSFET from ON Semiconductor is a component that will help you achieve your design goals with confidence and precision.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess