EN
  • EN
  • DE

SN74ALS169BDR

Part No SN74ALS169BDR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER BIN 4BIT U/D 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Manufacturer Texas Instruments
Series 74ALS
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name 74ALS169
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74ALS169BDRG4-ND, SN74ALS169BDRE4-ND, SN74ALS169BDRE4, -SN74ALS169BDRG4-NDR, SN74ALS169BDRG4, -296-38224-1-ND, SN74ALS169BDR-ND, 296-38224-6, -SN74ALS169BDRE4-NDR, 296-38224-2, -SN74ALS169BDRE4, -SN74ALS169BDRG4, 296-38224-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934549-SN74ALS169BDR
Ultra Librarian 3D Model Ultra Librarian SN74ALS169BDR CAD Model

Description

SN74ALS169BDR from Texas Instruments

The SN74ALS169BDR is a high-performance integrated circuit from Texas Instruments, designed for use in a wide range of digital applications. This device is part of the advanced low-power Schottky (ALS) family, which is known for combining the low power consumption of CMOS with the speed and drive characteristics of bipolar transistors. The SN74ALS169BDR is a binary up/down counter that is ideal for use in computer systems, instrumentation, and other digital logic applications where a reliable and efficient counting solution is required.

The SN74ALS169BDR is a 4-bit synchronous reversible counter that can count in both up and down modes. It features a fully synchronous internal architecture, which ensures that the output transitions occur simultaneously on the next clock pulse, without any ripple effect. This synchronous design allows for higher counting speeds and more reliable operation, especially in systems where timing is critical.

This device offers a variety of features that make it versatile and easy to use. It includes a clear function, which can be used to reset the counter to zero, as well as preset inputs for setting the counter to a specific initial value. The counter also has output carry and borrow signals, which can be used to implement multi-stage counter configurations or to interface with other digital components.

The SN74ALS169BDR is packaged in a slim 16-pin SOIC package, which makes it suitable for use in space-constrained applications. It operates over a wide range of supply voltages, from 4.5V to 5.5V, and offers a typical power dissipation of only 1 mW per gate. This low power consumption, combined with its high speed and drive capabilities, makes the SN74ALS169BDR an excellent choice for portable and battery-powered devices, as well as for high-speed computing and processing applications.

As with all Texas Instruments products, the SN74ALS169BDR is manufactured to the highest quality standards and is backed by the company's extensive support and reliability data. Whether you are designing a new system or upgrading an existing one, the SN74ALS169BDR is a reliable and cost-effective choice for your counting and digital logic needs.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7212 $50.4840
170+ $0.5918 $100.6060
265+ $0.5733 $151.9245
365+ $0.5548 $202.5020
470+ $0.5363 $252.0610
625+ $0.4808 $300.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 475 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess