EN
  • EN
  • DE

SN74ALS162AN

Part No SN74ALS162AN
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094859-SN74ALS162AN
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74ALS162AN CAD Model

Description

The SN74ALS162AN, manufactured by Texas Instruments, is a robust integrated circuit designed for high-performance digital applications. This particular device is part of the 'ALS' series, which stands for Advanced Low-Power Schottky, indicating that it is engineered to offer the optimal balance between speed and power consumption. The '162' in its name signifies that it is a BCD (Binary Coded Decimal) decade counter, which is essential in various counting applications where decimal counting is preferred over binary.

Key Features

  • Logic Type: BCD Decade Counter
  • Package / Case: PDIP-16 (Plastic Dual-In-Line Package)
  • Operating Temperature: 0°C to 70°C, making it suitable for commercial-grade applications.
  • Supply Voltage: Typically 5 V, which is standard for TTL logic levels.
  • Counting Sequence: Synchronous, ensuring accurate and reliable operation.
  • Output Current: -0.4 mA, 8 mA, which indicates its capability to drive connected loads directly.

Applications

The SN74ALS162AN is versatile and can be used in a variety of electronic systems. Its primary application is in counting operations where decimal digits are required. This could include:

  • Digital clocks and timers
  • Frequency dividers
  • Scoreboards and event counters
  • Other numerical display systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ALS162AN is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance consistency. This product is widely recognized for its durability and longevity, which is critical for designers and engineers looking for components that will withstand the test of time in their electronic designs.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources for the SN74ALS162AN. This includes detailed datasheets, application notes, and comprehensive technical support to assist with integration and troubleshooting, ensuring a smooth design-in process and reliable operation in the end application.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess