EN
  • EN
  • DE

SN74ALS1035NSR

Part No SN74ALS1035NSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 14SOP / Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Open Collector
Current - Output High, Low -, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package 14-SO
Base Product Number SN74ALS1
Other Names TEXTISSN74ALS1035NSR,2156-SN74ALS1035NSR-TITR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259909-SN74ALS1035NSR
Ultra Librarian 3D Model Ultra Librarian SN74ALS1035NSR CAD Model

Description

SN74ALS1035NSR Hex Non-Inverting Drivers from Texas Instruments

The SN74ALS1035NSR is a high-performance integrated circuit from the reputable semiconductor manufacturer Texas Instruments (TI). This device is part of the Advanced Low-Power Schottky (ALS) family and is designed to provide reliable non-inverting driver capabilities in various electronic applications. It is particularly well-suited for interfacing between different voltage levels and driving heavy loads with minimal power consumption.

This hex non-inverting driver features six independent drivers, each capable of driving loads with high current requirements. The SN74ALS1035NSR is designed to handle up to 48 mA of continuous output current and can sustain a maximum voltage of 5.5V, making it a versatile choice for a wide range of digital interfacing tasks.

Key Features:

  • Logic Type: Hex Non-Inverting Drivers
  • Number of Circuits: 6
  • Output Current: 48 mA
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: 0°C to 70°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14
  • RoHS: Compliant

The SN74ALS1035NSR comes in a compact SOIC-14 package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly in high-density PCB layouts. Additionally, the device is RoHS compliant, adhering to environmental standards that restrict the use of certain hazardous substances in electrical and electronic equipment.

With its ability to interface with TTL logic levels while maintaining low power consumption and high output drive, the SN74ALS1035NSR is an excellent choice for designers looking to create robust, high-performance digital systems. Whether it's for driving LEDs, relays, or other high-current loads, this TI component ensures reliable operation and compatibility with various digital systems.

Overall, the SN74ALS1035NSR by Texas Instruments represents a blend of performance, efficiency, and reliability, making it a top choice for engineers and designers who require a dependable non-inverting driver solution.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7357 $52.0710
75+ $1.4242 $106.8150
110+ $1.3797 $151.7670
150+ $1.3352 $200.2800
195+ $1.2907 $251.6865
260+ $1.1572 $300.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,020 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess