EN
  • EN
  • DE

SZMM5Z8V2ST1G

Part No SZMM5Z8V2ST1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 8.2V 500MW SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203204-SZMM5Z8V2ST1G
Manufacturer onsemi
Category Discrete Semiconductor Products- Diodes Zener- Single Zener Diodes
Series Automotive, AEC-Q101
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Voltage - Zener (Nom) (Vz) 8.2 V
Tolerance ±2%
Power - Max 500 mW
Operating Temperature -65°C ~ 150°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian SZMM5Z8V2ST1G CAD Model

Description

The ON Semiconductor SZMM5Z8V2ST1G is a high-quality Zener diode designed for providing a regulated voltage in a variety of electronic circuits. This Zener diode is a popular choice among engineers and designers for its reliability, precision, and compact SOD-123 package. It's ideally suited for voltage regulation applications, offering a nominal Zener voltage of 8.2V with a tolerance of ±5%.

Key Features

  • Regulated Voltage: Provides a precise 8.2V output for voltage stabilization needs.
  • Power Dissipation: Capable of handling up to 500 mW of power, ensuring robust performance for a wide range of applications.
  • Package Type: Comes in a small, surface-mount SOD-123 package, making it suitable for compact circuit designs.
  • Operating Temperature: Functions reliably over a wide temperature range from -55°C to +150°C, suitable for harsh environments.
  • High Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, ensuring high-quality standards and reliability.

Applications

The SZMM5Z8V2ST1G Zener diode is versatile and can be used in a variety of applications, including:

  • Overvoltage protection circuits
  • Power management in consumer electronics
  • Voltage reference in instrumentation
  • Regulated power supply units

Technical Specifications

Zener Voltage: 8.2V
Power Dissipation: 500 mW
Package: SOD-123
Operating Temperature Range: -55°C to +150°C
Tolerance: ±5%

In conclusion, the ON Semiconductor SZMM5Z8V2ST1G is a robust and precise Zener diode that offers excellent performance for voltage regulation needs. Its small form factor and high reliability make it an excellent choice for designers looking to incorporate a stable voltage reference or protection element in their circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3213 $51.4080
380+ $0.2637 $100.2060
590+ $0.2554 $150.6860
810+ $0.2472 $200.2320
1,050+ $0.2390 $250.9500
1,405+ $0.2142 $300.9510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess