EN
  • EN
  • DE

SZMMSZ5252BT1G

Part No SZMMSZ5252BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101, SZMMSZ52xxxT1G
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 24 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 33 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 18 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ52
Other Names SZMMSZ5252BT1GOSCT,2156-SZMMSZ5252BT1G-OS,SZMMSZ5252BT1GOSTR,SZMMSZ5252BT1G,SZMMSZ5252BT1GOSDKR,ONSONSSZMMSZ5252BT1G
Standard Package 30,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279722-SZMMSZ5252BT1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ5252BT1G CAD Model

Description

ON Semiconductor SZMMSZ5252BT1G Zener Diode

The ON Semiconductor SZMMSZ5252BT1G is a high-quality Zener diode designed for providing excellent voltage regulation with a minimal footprint. This component is part of ON Semiconductor's extensive range of voltage regulators, designed to offer both stability and high performance in a variety of electronic applications. The SZMMSZ5252BT1G is particularly suitable for use in situations where space is at a premium but reliable voltage control is essential.

Key Features

  • Voltage Regulation: The SZMMSZ5252BT1G provides a nominal Zener voltage of 24V, making it suitable for a range of voltage stabilization tasks.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle moderate levels of power, ensuring stable operation in various circuits.
  • Package: Encased in a small SOD-123 surface-mount package, it is ideal for high-density circuit designs.
  • Tolerance: It features a standard Zener voltage tolerance of ±5%, offering precise voltage regulation for consistent performance.
  • Operating Temperature Range: The device can operate over a wide temperature range from -55°C to +150°C, making it robust for challenging environmental conditions.

Applications

The SZMMSZ5252BT1G is versatile and can be used in various electronic devices and systems. It is commonly found in:

  • Consumer electronics for voltage regulation
  • Power supply circuits as a reference voltage source
  • Protection circuits to prevent over-voltage conditions

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZMMSZ5252BT1G is no exception. It is produced with the highest standards in manufacturing and testing, ensuring reliability and performance in even the most demanding applications. This Zener diode is an excellent choice for designers looking for a compact, reliable voltage regulation solution.

Whether you're designing a power management system or looking to protect sensitive electronics, the ON Semiconductor SZMMSZ5252BT1G offers a combination of small size, robust performance, and precision that is hard to match.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1930 $57.9000
730+ $0.1585 $115.7050
1,130+ $0.1535 $173.4550
1,560+ $0.1485 $231.6600
2,015+ $0.1436 $289.3540
2,695+ $0.1287 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess