EN
  • EN
  • DE
  • IT

SN74AHCT74PW

Part No SN74AHCT74PW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Bits per Element 1
Clock Frequency 140MHz
Max Propagation Delay at V, Max CL 11.4ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 2μA
Input Capacitance 2pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Family Part Number 74AHCT74
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1253672-SN74AHCT74PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHCT74PW CAD Model

Description

The SN74AHCT74PW from Texas Instruments is a high-performance, dual D-type positive-edge-triggered flip-flop integrated circuit. This device is designed to have the capability to operate at high speeds while maintaining low power consumption. It is a part of the 'AHCT' family, which signifies the use of advanced high-speed CMOS technology with TTL-compatible inputs.

Key Features

  • Logic Type: Dual D-Type Flip-Flop
  • Trigger Type: Positive-Edge
  • Output Type: Differential
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Package / Case: TSSOP-14
  • Mounting Type: Surface Mount

The SN74AHCT74PW is equipped with two flip-flops with individual clear and preset inputs for each flip-flop. The clear and preset inputs are used to initialize or reset the flip-flop, which is essential for various digital applications. The device also features outputs that can drive up to 15 LSTTL loads, providing robust interfacing capabilities with legacy logic families.

The device's performance is characterized by fast clock-to-output times and a wide operating voltage range, making it suitable for interfacing with 5V systems. The SN74AHCT74PW is commonly used in a variety of applications such as registers, counters, and control circuits, where reliability and performance are critical.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74AHCT74PW is no exception. It is designed and manufactured to meet the stringent requirements of the industrial and commercial markets. The device is supplied in a TSSOP-14 package, providing a compact footprint for space-constrained applications.

In summary, the SN74AHCT74PW is a versatile and reliable component that offers the performance needed for today's high-speed digital systems. Its compatibility with TTL levels and the ability to interface with different logic families make it a valuable addition to any digital circuit design.

You May Also Be Interested in

Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
NXP / Nexperia
Lowest to $0.2703
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1455 $50.1975
840+ $0.1194 $100.2960
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,315+ $0.1082 $250.4830
3,095+ $0.0970 $300.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,355 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess