EN
  • EN
  • DE
  • IT

BYV228GP-E3/54

Part No BYV228GP-E3/54
Manufacturer Vishay
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819908-BYV228GP-E3/54
Ultra Librarian 3D Model Ultra Librarian BYV228GP-E3/54 CAD Model

Description

The BYV228GP-E3/54 is a hyperfast rectifier diode manufactured by Vishay. It is designed for high-frequency applications where fast switching speeds are required. This diode is commonly used in power supplies, inverters, and other circuits where efficient rectification is essential.

Applications

  • Switch-mode power supplies (SMPS)
  • Power inverters
  • Free-wheeling diodes in inductive loads
  • Power factor correction (PFC) circuits
  • High-frequency rectification

Features

  • Hyperfast recovery time
  • Low forward voltage drop
  • High surge current capability
  • High operating junction temperature
  • RoHS compliant

Benefits

  • Improved efficiency in power conversion
  • Reduced switching losses
  • Lower operating temperature
  • Increased system reliability
  • Environmentally friendly

This Vishay hyperfast rectifier diode offers a combination of high-speed switching, low forward voltage drop, and robust surge current capability. Its fast recovery time minimizes switching losses, which translates to improved efficiency in power conversion circuits. The low forward voltage drop reduces power dissipation and helps to maintain a lower operating temperature. The high surge current capability ensures that the diode can withstand transient current surges without damage. The BYV228GP-E3/54 is also RoHS compliant, meaning it does not contain hazardous substances. It is commonly available in a DO-201AD package, which offers good thermal performance and easy mounting. The diode's hyperfast recovery characteristics make it well-suited for applications where switching frequencies are high, and efficiency is paramount.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess