Product Overview: SN74AHCT573DW from Texas Instruments
The SN74AHCT573DW is a high-performance, octal transparent D-type latch with 3-state outputs designed by Texas Instruments. This integrated circuit is part of the 'AHCT' family, which signifies advanced high-speed CMOS technology. The device is particularly suitable for driving bus lines or buffer memory address registers due to its high-speed and robust output drive capability.
With its wide operating voltage range of 4.5V to 5.5V, the SN74AHCT573DW provides great flexibility for interfacing with both 5V and mixed 5V/3.3V systems. This makes it an excellent choice for translating between different logic levels while maintaining fast edge rates and output drive.
Key Features:
- Logic Type: Octal D-Type Latch with 3-state outputs
- Operating Voltage: 4.5V to 5.5V, suitable for interfacing with 5V logic levels
- Output Drive: Capable of driving up to 15 LSTTL loads
- Speed: Fast propagation delays and output transition times
- Package: Available in a wide-body SOIC (DW) package, which is surface-mountable and ideal for space-saving applications
- Temperature Range: Designed for operation from -40°C to 85°C
The SN74AHCT573DW features a latch-enable (LE) input and eight latch-type flip-flops. The transparent operation of the latches ensures that while LE is high, the Q outputs follow the data (D) inputs. When LE is taken low, the Q outputs are latched at the levels set up at the D inputs.
An additional feature of this device is the 3-state outputs, which can be placed in a high-impedance state, effectively disconnecting the output from the rest of the circuit. This is particularly useful in bus-oriented applications, where multiple devices may need to share a common data bus.
Texas Instruments is known for its commitment to quality, and the SN74AHCT573DW is no exception. With its robust design and reliable performance, this product is an ideal choice for applications that require high-speed data storage and transfer.
For detailed specifications, application circuits, and more information, engineers and designers are encouraged to consult the datasheet and Texas Instruments' support resources.