EN
  • EN
  • DE

TMS320LC31PQ40

Part No TMS320LC31PQ40
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 132-BQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Floating Point
Clock Rate 40MHz
Non-Volatile Memory External
On-Chip RAM 8.25kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 132-BQFP (24.54x24.54)
Win Source Part Number 213192-TMS320LC31PQ40
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320LC31PQ40 CAD Model

Description

The TMS320LC31PQ40, from the esteemed semiconductor manufacturer Texas Instruments, is a high-performance, 32-bit digital signal processor (DSP) that is part of the TMS320 family. Designed to meet the rigorous demands of industrial, automotive, and consumer electronics applications, this DSP is renowned for its exceptional speed, precision, and versatility.

Key Features

  • High-Speed Processing: With a 40 MHz clock rate, the TMS320LC31PQ40 delivers fast and efficient processing capabilities, making it ideal for real-time applications.
  • Advanced Architecture: The device features a modified Harvard architecture, which allows simultaneous data and program memory access, leading to increased computational throughput.
  • Large Memory: It comes equipped with a substantial on-chip memory, including 2KB of RAM and 8KB of ROM, facilitating complex signal processing tasks without the need for external memory components.
  • Flexible Peripheral Interface: The DSP includes a host of peripheral interfaces, such as a serial port for communication with other devices, and a timer for precise event management.
  • Powerful Instruction Set: The processor boasts an instruction set optimized for digital signal processing, which includes arithmetic, logical, and bit-manipulation operations specifically designed to accelerate signal processing algorithms.

Applications

The TMS320LC31PQ40 is suitable for a wide range of applications, including but not limited to:

  • Audio and speech processing
  • Automotive control systems
  • Industrial control and automation
  • Telecommunications infrastructure
  • Medical imaging and diagnostics

Quality and Reliability

Texas Instruments is known for their commitment to quality and the TMS320LC31PQ40 is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the challenges of demanding environments and continuous operation.

Support and Resources

Developers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and development tools. This support helps to streamline the design process and reduce time to market for products incorporating the TMS320LC31PQ40.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess