EN
  • EN
  • DE
  • IT

SN74AHCT573

Part No SN74AHCT573
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253660-SN74AHCT573
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHCT573 CAD Model

Description

Product Overview: SN74AHCT573 Octal Transparent D-Type Latches

The SN74AHCT573 from Texas Instruments is a high-performance integrated circuit that belongs to the 'AHCT' family, designed to offer both high-speed operation and the capability to drive significant loads. This device is an octal transparent D-type latch with 3-state outputs, making it an ideal choice for temporary storage of data and for implementing buffer registers, multi-bit registers, and memory address registers in a wide range of digital systems.

Key Features:

  • Wide Operating Voltage Range: The SN74AHCT573 operates over a broad voltage range from 4.5 V to 5.5 V, providing a versatile power supply compatibility for various digital applications.
  • Octal D-Type Latches: With eight D-type latches, the device can hold eight bits of data with transparent operation during the latch-enable (LE) pulse.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, enabling the use in bus-oriented systems where multiple outputs can share a common bus line without interference.
  • High-Current Outputs: The SN74AHCT573 can drive up to 8 mA at 5 V, allowing it to directly drive LEDs and other output devices.
  • Edge-Triggered Latches: The latches are edge-triggered, capturing data on the transition of the LE signal, which provides precise control over data flow and timing.
  • Low Power Consumption: The device is designed for low power consumption, making it suitable for battery-operated and power-sensitive applications.

Applications:

The SN74AHCT573 is a versatile component that can be used in numerous digital applications such as:

  • Temporary data storage
  • Buffer registers
  • Multi-bit registers
  • Memory address registers
  • Interface between different systems or buses

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SN74AHCT573 is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets, ensuring dependable performance in a variety of operating conditions.

Whether you're designing a complex digital system or simply need a reliable latch for your application, the SN74AHCT573 provides the performance and features necessary to meet your design needs.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess