EN
  • EN
  • DE

MAX4486AUA+T

Part No MAX4486AUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 7MHZ RRO 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 20 V/μs
GBP - Gain Bandwidth Product 7MHz
Current - Input Bias 0.1pA
Voltage - Input Offset 300μV
Operating Supply Current 2.2mA
Output Current per Channel 33mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 703894-MAX4486AUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4486
Introduction Date October 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX4486AUA+T CAD Model

Description

Maxim Integrated MAX4486AUA+T Operational Amplifier

The MAX4486AUA+T from Maxim Integrated is a high-performance operational amplifier (op-amp) that offers a unique blend of features suitable for a wide range of applications. This precision op-amp is available in a compact 8-pin µMAX package, making it an ideal choice for space-constrained designs where high accuracy and low power consumption are essential.

One of the standout features of the MAX4486AUA+T is its low input offset voltage, which ensures accuracy in signal amplification. This makes the device particularly well-suited for sensor signal conditioning, data acquisition systems, and other precision applications. Additionally, the op-amp boasts a low noise figure, which is critical for maintaining signal integrity in audio and instrumentation applications.

The MAX4486AUA+T operates from a single 2.85V to 5.5V power supply, providing designers with flexibility in various power environments. The device also features rail-to-rail output capability, which allows for maximum dynamic range in both single-supply and split-supply configurations. This is particularly beneficial in battery-operated devices where maximizing the usable range of the power supply is critical.

With a bandwidth of 10MHz and a slew rate of 10V/µs, the MAX4486AUA+T can handle a broad spectrum of signals, from DC to high frequencies, making it a versatile choice for both low-frequency and high-speed applications. The op-amp also includes a shutdown mode, which reduces the supply current to just 1µA, thereby extending battery life in portable devices.

Overall, the Maxim Integrated MAX4486AUA+T operational amplifier is a reliable and efficient solution for designers looking for a high-quality op-amp that combines low voltage operation, precision performance, and minimal power consumption. Whether it's being used in medical equipment, industrial control systems, or consumer electronics, the MAX4486AUA+T is designed to deliver optimal performance in a tiny footprint.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5064 $60.1536
57+ $2.0571 $117.2547
87+ $1.9924 $173.3388
120+ $1.9289 $231.4680
155+ $1.8642 $288.9510
208+ $1.6713 $347.6304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 362 pieces
In Stock: 181 pieces Factory Stock: 181 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess