EN
  • EN
  • DE

SN74AHCT367NSR

Part No SN74AHCT367NSR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description HEX BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER NON-INVERT 5.5V 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Bits per Element 2, 4 (Hex)
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number 74AHCT367
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1253645-SN74AHCT367NSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHCT367NSR CAD Model

Description

Overview of SN74AHCT367NSR

The SN74AHCT367NSR is a high-speed, non-inverting hex buffer and line driver designed by Texas Instruments to provide high-performance bus interface solutions for a wide range of applications. This integrated circuit (IC) is part of the Advanced High-Speed CMOS (AHCT) family, which is known for its robustness and compatibility with TTL (Transistor-Transistor Logic) inputs.

Key Features

  • Logic Type: Hex Buffer/Driver
  • Number of Channels: 6
  • Output Type: 3-State
  • Input Compatibility: TTL
  • Voltage - Supply: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 16-SOIC

The SN74AHCT367NSR boasts a wide operating voltage range, which makes it suitable for interfacing with 5V systems while maintaining the speed of CMOS technology. Its six independent channels can be used as either buffer or line driver, depending on the application requirements. Each channel has a corresponding output enable (OE) pin, which when high, puts the output in a high-impedance state. This feature allows for the connection of multiple outputs to a common bus line without the risk of damaging the IC or the connected devices.

Applications

The versatility of the SN74AHCT367NSR makes it ideal for a variety of applications, including:

  • Bus transceivers
  • Memory address drivers
  • Switching circuits
  • Data communication systems
  • Signal buffering in microprocessor or microcontroller-based systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74AHCT367NSR is no exception. It is designed to meet or exceed the stringent standards set by the industry, ensuring a reliable performance in even the most demanding environments. The device is also RoHS compliant, which means it adheres to the restrictions on the use of certain hazardous substances in electrical and electronic equipment.

With its robust design, wide operating temperature range, and compatibility with existing systems, the SN74AHCT367NSR from Texas Instruments is an excellent choice for designers looking to enhance their digital systems with a high-quality, flexible, and reliable buffer and line driver solution.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess