EN
  • EN
  • DE

SN74AHCT245N

Part No SN74AHCT245N
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHCT
Packaging Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 1253638-SN74AHCT245N
Manufacturer Homepage www.ti.com
Family Name SN74AHCT245
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHCT245N CAD Model

Description

SN74AHCT245N Octal Bus Transceiver from Texas Instruments

The SN74AHCT245N is a state-of-the-art octal bus transceiver designed by Texas Instruments, a leader in semiconductor innovation. This device is an integral component for modern digital systems, facilitating seamless bidirectional communication between two buses. The SN74AHCT245N is optimized for 5V signaling environments and is widely used in a variety of applications, ranging from personal computers to industrial control systems.

This high-speed transceiver is part of the 'AHCT' family, which is characterized by its advanced high-speed CMOS technology. The SN74AHCT245N is designed to be used with TTL (Transistor-Transistor Logic) levels, offering the ability to translate signals from 5V down to CMOS levels. Its robust design ensures that it can drive large loads with minimal power consumption, making it highly efficient for power-sensitive applications.

The SN74AHCT245N features eight bidirectional data lines, allowing for full 8-bit data transfer between two separate buses. Each line is equipped with a direction control (DIR) input and an output enable (OE) input, providing flexibility and control over the data flow. When the output enable (OE) is active, the device passes data from the A bus to the B bus or vice versa, depending on the state of the direction control (DIR) input.

Key specifications of the SN74AHCT245N include:

  • Wide operating voltage range of 4.5V to 5.5V
  • High-drive outputs (-32mA IOH, 64mA IOL)
  • Low power consumption
  • Edge-rate control circuitry for significantly improved noise immunity
  • Latch-up performance exceeds 250mA per JESD 17
  • ESD protection exceeds JESD 22

Offered in a 20-pin PDIP (Plastic Dual-In-Line Package), the SN74AHCT245N is designed for easy integration into a wide array of circuit designs. Its robust packaging ensures long-term reliability, making it a preferred choice for mission-critical applications where durability is paramount. Whether it's for interfacing between different voltage domains or simply for bus management, the SN74AHCT245N from Texas Instruments is a versatile and reliable solution for your digital communication needs.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8793 $52.7580
140+ $0.7215 $101.0100
215+ $0.6989 $150.2635
300+ $0.6764 $202.9200
385+ $0.6538 $251.7130
515+ $0.5862 $301.8930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess