The SN74AHCT240PWRG4 from Texas Instruments is a high-speed, advanced high-CMOS (HC) technology octal buffer/line driver designed to provide robust performance for a wide range of applications. This integrated circuit is particularly suitable for driving bus lines or buffer memory address registers due to its high drive current and robust output stages.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Operating Voltage Range: 4.5 V to 5.5 V, compatible with TTL levels
- Drive Capability: -32 mA to +64 mA output drive at 5 V
- Logic Family: AHCT
- Logic Package Type: TSSOP
- Number of Pins: 20-pin configuration
- Propagation Delay Time: Fast propagation delay time to support high-speed data transmission
- Temperature Operating Range: -40°C to 85°C, suitable for industrial applications
- RoHS Compliant: Yes, meets environmental standards for hazardous substance regulations
Product Applications
The SN74AHCT240PWRG4 is versatile and can be used in a variety of digital applications, including:
- Driving bus lines or buffer memory address registers
- Interface between different voltage domains
- Support for live insertion and withdrawal (hot plugging)
- Signal buffering for data transmission systems
- General-purpose logic applications where high drive is required
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74AHCT240PWRG4 is no exception. This product has been rigorously tested to meet the high standards expected from a leading semiconductor manufacturer. Engineers can design with confidence knowing that this buffer/line driver will provide consistent performance and durability in their electronic systems.