The SN74AHCT16541DL is a high-performance, cutting-edge integrated circuit (IC) device manufactured by Texas Instruments, a renowned global semiconductor company known for its innovation in analog ICs and embedded processors.
- Series: 74AHCT series
- Operating Voltage: 4.5 V to 5.5 V
- Type: 16-bit buffer and line driver with 3-state outputs
- Voltage Operation: Designed specifically for low-voltage (3.3-V) VCC operation, but with the capability to provide a TTL interface to a 5-V system environment
- Operating Temperature: Characterized for operation from -40°C to 85°C
- Feature: Supports bus hold on data inputs, eliminating the need for external pullup or pulldown resistors
- Package: 48-pin SSOP (Shrink Small-Outline Package)
- Feature: Has Ioff circuitry, which disables the outputs, preventing damaging current backflow through the device when it is powered down
- Latch-up Performance: Exceeding 250 mA as per the JESD 17 specification
- ESD Protection: Exceeding JESD 22