EN
  • EN
  • DE

SN74AHCT126DR

Part No SN74AHCT126DR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFFER TRI-ST QD 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1099266-SN74AHCT126DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHCT126DR CAD Model

Description

SN74AHCT126DR by Texas Instruments

The SN74AHCT126DR is a high-performance, quadruple bus buffer gate integrated circuit from Texas Instruments, designed to provide the functionality and reliability expected from a leader in the semiconductor industry. This particular device features 3-state outputs that are capable of driving heavily loaded outputs with a 15 mA output drive at 5V, making it suitable for bus-oriented systems.

Key Features:

  • Logic Type: Quadruple Bus Buffer Gate with 3-State Outputs
  • Logic Family: AHCT
  • Output Drive: ±15 mA at 5V
  • Operating Voltage: 4.5V to 5.5V
  • Logic Level - High: 2V (Minimum)
  • Logic Level - Low: 0.8V (Maximum)
  • IC Package Type: SOIC
  • Pin Count: 14
  • Mounting Type: Surface Mount
  • Temperature Operating Range: -40°C to 85°C

The SN74AHCT126DR is designed for use in a wide range of applications, from personal computers and peripherals to data communication equipment and electronic instrumentation. Its fast switching speeds and robust output drive make it an ideal choice for interfacing with high-capacitance loads or multiple inputs.

Product Applications:

  • Buffer/Driver for Bus Lines
  • Memory Address Drivers
  • Data Transmission Lines
  • Control Systems
  • Signal Path Applications

The device is supplied in a slim SOIC package, which is designed for space-saving within PCB layouts, and is optimized for improved thermal performance. The SN74AHCT126DR also ensures a reduced power consumption, which is critical for battery-powered and energy-efficient designs.

With its combination of high-speed performance, low power consumption, and robust drive capabilities, the SN74AHCT126DR from Texas Instruments is a superior choice for designers looking to implement reliable buffer gates in their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3290 $50.9950
375+ $0.2700 $101.2500
575+ $0.2615 $150.3625
795+ $0.2531 $201.2145
1,025+ $0.2447 $250.8175
1,370+ $0.2194 $300.5780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess