EN
  • EN
  • DE

SN74AHCT126DBLE

Part No SN74AHCT126DBLE
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE BUS BUFFER GATES WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253593-SN74AHCT126DBLE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHCT126DBLE CAD Model

Description

Product Overview: SN74AHCT126DBLE

The SN74AHCT126DBLE from Texas Instruments is a high-performance, quadruple bus buffer gate featuring 3-state outputs that are capable of driving heavily loaded outputs with very low power consumption. This integrated circuit is designed specifically to deliver both high-speed operation and the capacity to drive 15 LSTTL loads. It belongs to the 'AHCT' family of products, which is known for combining the speed of CMOS with the output drive capabilities of bipolar transistors.

This device is suitable for a wide range of applications including signal buffering, memory address driving, and any other application that requires high current sinking or sourcing. The 3-state outputs, which include both high-impedance and active states, make it easy to set up wired-OR or wired-AND configurations. This feature is particularly useful in bus-oriented systems where multiple outputs need to interface with a common signal line.

Key Features

  • Logic Type: Quadruple Bus Buffer Gates with 3-State Outputs
  • Supply Voltage Range: 4.5 V to 5.5 V, suitable for TTL environments
  • Output Drive Capability: Capable of driving 15 LSTTL loads
  • High On-Off Output Voltage Ratio: Ensures clear distinction between high and low logic levels
  • Low ICC: Reduced power consumption
  • High-Speed Operation: Fast propagation delays
  • Operating Temperature Range: -40°C to 85°C, suitable for industrial applications
  • Package: 14-pin SSOP (Shrink Small-Outline Package) for reduced space requirements

Applications

  • Signal buffering and amplification
  • Memory address driving
  • Bus-oriented systems
  • Logic level translation

The SN74AHCT126DBLE is a versatile and reliable component that enhances the performance and efficiency of electronic systems. Its robust design and advanced features make it a preferred choice for engineers and designers looking for a high-quality bus buffer gate. With Texas Instruments' reputation for quality and performance, this product is an excellent choice for applications requiring high-speed, high-drive capabilities.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess