EN
  • EN
  • DE

SN74AHCT125DRG4

Part No SN74AHCT125DRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFFER TRI-ST QD 14SOIC / Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHCT
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 794905-SN74AHCT125DRG4
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AHCT125
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74AHCT125DRG4 CAD Model

Description

SN74AHCT125DRG4 Quad Bus Buffer Gates with 3-State Outputs

The SN74AHCT125DRG4 is a high-performance, quad bus buffer gate integrated circuit from Texas Instruments, designed to provide high-speed, non-inverting buffer and line driver solutions for a wide range of applications. It features four independent buffer gates with 3-state outputs, making it an ideal choice for driving bus lines or buffer memory address registers.

Each gate of the SN74AHCT125DRG4 is equipped with a dedicated output enable (OE) input, which, when held high, puts the output in a high-impedance state. This 3-state functionality allows for multiple devices to share a common bus line without interference, a critical feature in complex digital systems where bus contention must be managed.

The device operates over a broad voltage range from 4.5V to 5.5V, and it is characterized for operation from -40°C to 85°C, making it suitable for commercial-grade applications. The SN74AHCT125DRG4's inputs are compatible with a wide range of input signal levels, including 5V TTL and 3.3V CMOS levels, providing a versatile interface solution.

Constructed using Texas Instruments' advanced high-speed CMOS technology, the SN74AHCT125DRG4 offers balanced propagation delays and low power consumption. This technology also ensures that the device has a significantly reduced crosstalk, which is essential for maintaining signal integrity in dense electronic systems.

The SN74AHCT125DRG4 comes in a compact SOP (Small Outline Package) with a 14-pin configuration, identified by the DRG4 suffix in its part number. This surface-mount package allows for efficient use of PCB space and is widely used in modern electronic assemblies.

Key features of the SN74AHCT125DRG4 include:

  • 4 independent non-inverting buffer gates with 3-state outputs
  • Wide operating voltage range: 4.5V to 5.5V
  • Compatibility with 5V TTL and 3.3V CMOS logic levels
  • Low power consumption with high-speed operation
  • Output enable (OE) inputs for bus line sharing
  • Operational temperature range: -40°C to 85°C
  • Compact SOP-14 package for space-saving design

Whether used in data bus interfacing, signal buffering, or memory address driving, the SN74AHCT125DRG4 from Texas Instruments provides a reliable and efficient solution for your digital logic needs.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3050 $50.3250
400+ $0.2503 $100.1200
620+ $0.2425 $150.3500
855+ $0.2346 $200.5830
1,105+ $0.2268 $250.6140
1,475+ $0.2034 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess