EN
  • EN
  • DE

BAR 63-02V E6327

Part No BAR 63-02V E6327
Manufacturer Infineon Technologies
Catalog RF Diodes
Description DIODE RF SGL 50V 100MA 50V SC-79
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel package
Part Status Obsolete(EOL)
Diode Type PIN - Single
Voltage - Peak Reverse (Maximum) 50V
Current - Max 100mA
Capacitance @ Vr, F 0.3pF @ 5V, 1MHz
Resistance @ If, F 1 Ohm @ 10mA, 100MHz
Power Dissipation (Maximum) 250mW
Operating Temperature Range 150°C (TJ)
Package SC-79, SOD-523
Manufacturer Package PG-SC79-2
Win Source Part Number 769675-BAR 63-02V E6327
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian BAR 63-02V E6327 CAD Model

Description

The BAR 63-02V E6327 is a silicon PIN diode from Infineon Technologies, designed for RF switching and attenuator applications. This diode offers a low forward resistance and a low capacitance, making it suitable for high-frequency circuits where signal loss needs to be minimized.

Applications

  • RF switches
  • Attenuators
  • Voltage variable attenuators (VVAs)
  • Phase shifters
  • Tunable filters
  • Wireless communication systems
  • Radar systems

Features

  • Low forward resistance
  • Low capacitance
  • High reverse voltage
  • Fast switching speed
  • Small package size
  • RoHS compliant

Benefits

  • Improved signal integrity due to low insertion loss
  • Reduced power consumption in switching applications
  • Enhanced system performance in high-frequency circuits
  • Compact design due to small package size
  • Meets environmental regulations

Technical Specifications

The BAR 63-02V E6327 features a low forward resistance, typically around 1.2 Ohms at 10mA. Its capacitance is very low, typically around 0.25 pF at 0V. The reverse voltage is typically 30V. The diode is designed for surface mount technology (SMT) and comes in a small SOT-23 package. Its fast switching speed enables high-speed applications. Infineon's E6327 suffix indicates specific packing and reel options for automated assembly processes.

This PIN diode is particularly useful in applications where precise control over RF signals is required. Its characteristics allow for efficient switching and attenuation, making it a reliable component in various communication and radar systems.

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0007
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.0347
SANYO Semiconductor (U.S.A) Corporation
DIODE SCHOTTKY 10V 35MA 3CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.9845
Toshiba Semiconductor and Storage
SWITCHING DIODE 30V 2 USC
Lowest to $0.1274
Broadcom Limited
Surface Mount RF PIN Switch and Limiter Diodes | RF DIODE PIN 50V SOT23-3
Lowest to $61.2858
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $2.4301
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $0.1649
M/A-Com Technology Solutions
Surface Mount Plastic PIN Diodes
Lowest to $1.0095

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess