EN
  • EN
  • DE

SN74AHCT04

Part No SN74AHCT04
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HEX INVERTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253575-SN74AHCT04
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHCT04 CAD Model

Description

SN74AHCT04 Hex Inverter from Texas Instruments

The SN74AHCT04 device from Texas Instruments is a high-performance, six-channel inverter integrated circuit designed for use in a wide range of digital applications. This versatile chip belongs to the 'AHCT' family, which is characterized by its advanced high-speed CMOS technology with TTL-compatible inputs.

The SN74AHCT04 features six independent inverters, making it ideal for implementing logic inversion functions in your digital circuits. Each inverter is capable of transforming a high-level input signal into a low-level output, and vice versa, ensuring precise signal processing for your electronic designs.

Key specifications of the SN74AHCT04 include:

  • Operating Voltage Range: 4.5 V to 5.5 V
  • High-Drive Outputs: -8-mA IOL (Low-Level Output Current)
  • Input Compatibility: TTL (Transistor-Transistor Logic)
  • Propagation Delay Time: Typically 8 ns at 5 V, 50 pF, and 25°C
  • Operating Temperature Range: -40°C to 85°C

This device is not only robust in its performance but also in its construction. The SN74AHCT04 is offered in multiple package options, including the space-saving 14-pin DIP (Dual In-Line Package), SOIC (Small Outline Integrated Circuit), and the even smaller SSOP (Shrink Small Outline Package), making it suitable for both through-hole and surface-mount technology (SMT) applications.

Applications for the SN74AHCT04 are diverse and include:

  • Logic Inversion
  • Signal Gating
  • Oscillator Circuits
  • Pulse Shaping
  • Waveform Generation

With its fast switching speeds and high noise immunity, the SN74AHCT04 is an excellent choice for designers looking to create reliable, high-speed digital systems. Whether you're working on consumer electronics, computing devices, or industrial control systems, the SN74AHCT04 provides the performance and flexibility needed to meet the demands of modern digital logic circuits.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website or consult the SN74AHCT04 datasheet.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess