The SN74AHC541PWRE4 is an octal buffer and line driver designed to provide high-speed, low-power operation for a wide array of applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit features eight non-inverting buffers with 3-state outputs that make it ideal for driving bus lines or buffer memory address registers.
Key Features
- Logic Type: Octal Buffer/Line Driver
- Number of Channels: 8
- Output Type: 3-State
- Operating Voltage Range: 2 V to 5.5 V
- Output Current: -8 mA, 8 mA
- Propagation Delay Time: 8.5 ns at 4.5 V
- Operating Temperature Range: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: TSSOP-20
Performance and Quality
The SN74AHC541PWRE4 is built to deliver high performance with a fast propagation delay time, ensuring quick response times for critical applications. The device is also characterized for operation from -40°C to 85°C, providing reliable performance across a wide temperature range. This product comes in a TSSOP-20 package, making it suitable for space-constrained applications while also allowing for efficient heat dissipation.
Applications
This versatile buffer and line driver can be used in a variety of electronic systems, including:
- Bus transceivers
- Memory drivers
- Data transmission lines
- Microprocessor or microcontroller interfacing
Environmental and Regulatory Compliance
The SN74AHC541PWRE4 is compliant with the RoHS (Restriction of Hazardous Substances) directive, meaning it is manufactured with environmentally safe materials. Texas Instruments is committed to producing eco-friendly products that meet the highest standards of quality and safety.
Ordering and Packaging
Each device is packaged in tape and reel, facilitating efficient assembly during the manufacturing process. For ordering, the complete part number SN74AHC541PWRE4 should be used to ensure the correct product specification.