Overview of SN74AHC540PWRG4
The SN74AHC540PWRG4 is a high-performance integrated circuit from Texas Instruments, designed for a wide range of digital applications. This octal buffer/line driver features eight channels with 3-state outputs, providing the capability to drive lines or buffer memory address registers with the high performance of CMOS technology.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Operating Voltage: 2 V to 5.5 V, accommodating a variety of logic levels and providing design flexibility.
- Output Current: -8 mA / 8 mA, ensuring sufficient drive capability for multiple applications.
- Logic Level - High: 1.5 V, which allows for reliable high-level detection even at lower voltages.
- Logic Level - Low: 0.5 V, providing a clear distinction between high and low logic levels.
- IC Package Type: TSSOP, offering a space-saving footprint for compact PCB layouts.
- Pin Count: 20 pins, allowing for a manageable number of connections while still offering ample functionality.
- Temperature Range: -40°C to 85°C, ensuring reliable operation in a wide range of environmental conditions.
Applications
The SN74AHC540PWRG4 is ideal for interfacing with high-speed buses or memory devices in computing and telecommunications. Its robust design and wide voltage range make it suitable for industrial control systems, consumer electronics, and portable devices where reliable data transmission is crucial.
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74AHC540PWRG4 is no exception. It is designed to meet or exceed the stringent requirements of the industrial and consumer markets. With its advanced CMOS technology, it provides a low-power, high-speed solution for digital signal processing.
Environmental Compliance
The SN74AHC540PWRG4 is RoHS compliant and lead-free, reflecting Texas Instruments' dedication to environmental sustainability. Customers can be confident in selecting a product that not only meets high performance standards but also contributes to a greener future.