EN
  • EN
  • DE

LM1972MX/NOPB

Part No LM1972MX/NOPB
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC AUDIO ATTENUATR W/MUTE 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Volume Control
Applications Consumer Audio, Professional Audio
Number of Channels 2
Supply Voltage - Operating 4.5 V to 12 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 78dB
Case / Package 20-SOIC
Win Source Part Number 113125-LM1972MX/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM1972MX/NOPB CAD Model

Description

The LM1972MX/NOPB is an advanced audio attenuator system manufactured by Texas Instruments.

  • Type: three-channel, 78 dB audio attenuator
  • Attenuation Range: from 0 dB to -78 dB, with a step size of 1 dB
  • THD+N: 0.002%
  • Feature: mute function
  • Power Supply Range: single 15V supply or from ±5V supplies
  • Package: 20-pin small-outline integrated circuit (SOIC) package
  • Control Interface: SPI/MICROWIRE compatible serial interface

You May Also Be Interested in

Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6396 $50.9544
34+ $2.9864 $101.5376
52+ $2.8930 $150.4360
72+ $2.7997 $201.5784
93+ $2.7064 $251.6952
124+ $2.4264 $300.8736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess