EN
  • EN
  • DE

ADM3222ANZ

Part No ADM3222ANZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description Low Power, 3.3 V, RS-232 Line Drivers/Receivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400mV
Data Rate 460Kbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
Win Source Part Number 1140758-ADM3222ANZ
Manufacturer Homepage www.analog.com
Family Name ADM3222
Introduction Date October 01, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian ADM3222ANZ CAD Model

Description

The ADM3222ANZ is a robust, high-performance RS-232/V.28 transceiver from the reputable semiconductor manufacturer, Analog Devices Inc. Designed to operate from a single 3.3V power supply, this device is ideal for portable or space-constrained applications requiring efficient serial communication.

Key Features

  • Interface Type: RS-232/V.28
  • Number of Drivers/Receivers: 2/2
  • Data Rate: Up to 460 kbps
  • Operating Voltage: 3.0V to 3.6V
  • ESD Protection: ±15kV on Human Body Model
  • Low Power Shutdown: Yes
  • Package: 18-Pin PDIP
  • Temperature Range: -40°C to +85°C

Performance and Durability

The ADM3222ANZ is engineered to deliver high-speed data transmission with a baud rate up to 460 kbps, making it suitable for high-speed serial data communication. It features a proprietary low-voltage differential signaling technology that ensures robust operation even in harsh industrial environments.

With ESD protection of ±15kV based on the Human Body Model, the device provides enhanced durability against electrostatic discharge, a common issue in electronic device handling. This feature ensures the stability and longevity of the transceiver in various applications.

Applications

Thanks to its compact size and efficient power management, the ADM3222ANZ is an excellent choice for battery-powered devices, portable instruments, and applications where space is at a premium. Its reliable performance makes it a preferred component in:

  • Point-of-sale (POS) terminals
  • GPS receivers
  • Industrial control systems
  • Data logging and telemetry equipment

Environmental and Quality Compliance

The ADM3222ANZ adheres to strict industry standards and quality norms, ensuring it meets the requirements for commercial and industrial temperature ranges. It is also compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for modern electronic designs.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess